- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R15N820GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N820GV4T | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000082 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 2% | 2% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R14W182ZV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14W182ZV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0018 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0603 | 80% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R07W331MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R07W331MV4T | R07 | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00033 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0402 | 20% | 20% | - | - | - | 0.64 mm | 1.02 mm | 0.51 mm | ||
![]() 500R14W222ZV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14W222ZV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0022 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0603 | 80% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R15N3R9DV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N3R9DV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000039 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 12.8205% | 12.8205% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R15N2R7BV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N2R7BV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000027 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 3.7037% | 3.7037% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R15N391FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N391FV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00039 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 1% | 1% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R18N390GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N390GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18N180FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N180FV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000018 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 1206 | 1% | 1% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18N272FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N272FV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.33 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0027 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 1206 | 1% | 1% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 501R18W822KV4E Johanson | In Stock | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 8.2 nF | 0.0082 uF | 1206 | 3216 | Class 2 | 3000 | JOHANSON DIELECTRICS INC | Johanson | 501R18W822KV4E | - | + 125 C | - 55 C | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.15 | Details | Yes | TANCERAM | 0.000952 oz | 500 VDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 8200 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1206 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18W152JV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W152JV4T | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0015 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1206 | 5% | 5% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R15N820FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N820FV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000082 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 1% | 1% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R14N181MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N181MV4T | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00018 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0603 | 20% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R15N820MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N820MV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000082 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R14N681GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N681GV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00068 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0603 | 2% | 2% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R15W821MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W821MV4T | 500R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00082 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R18N562GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N562GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.36 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0056 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18N122GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N122GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R15N151KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N151KV4T | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00015 µF | - | TR, PUNCHED PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 10% | 10% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm |