- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501R15N101KF4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | CERAMIC | 500V | -55°C~125°C | Tape & Reel (TR) | - | PolyTerm® | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 100pF | - | TR, PUNCHED, 7 INCH | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 500V | Soft Termination, High Voltage | - | - | - | 0.060 1.52mm | - | ROHS3 Compliant | - | ||
![]() 102R18W472KF4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | CERAMIC | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2012 | PolyTerm® | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 4700pF | - | TR, EMBOSSED, 7 INCH | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | Soft Termination, High Voltage | - | - | - | 0.050 1.27mm | - | ROHS3 Compliant | - | ||
![]() 202R29N471KF4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | CERAMIC | 2000V 2kV | -55°C~125°C | Tape & Reel (TR) | 2012 | PolyTerm® | 0.189Lx0.080W 4.80mmx2.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 470pF | - | TR, EMBOSSED, 7 INCH | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 2000V | Soft Termination, High Voltage | - | - | - | 0.085 2.16mm | - | ROHS3 Compliant | - | ||
![]() 202S43W102KF4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | CERAMIC | 2000V 2kV | -55°C~125°C | Tape & Reel (TR) | 2012 | PolyTerm® | 0.180Lx0.125W 4.57mmx3.17mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 1000pF | - | TR, EMBOSSED, 7 INCH | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 2000V | Soft Termination, High Voltage | - | - | - | 0.110 2.80mm | - | ROHS3 Compliant | - | ||
![]() 502R30W681KF4E-****-SC Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | 250VAC | -55°C~125°C | Tape & Reel (TR) | - | PolyTerm® | 0.225Lx0.110W 5.72mmx2.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | Safety, Boardflex Sensitive | - | 680pF | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | 0.115 2.92mm | - | ROHS3 Compliant | Y2 | ||
![]() 201R07S3R6AV4T Johanson Technology Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 3.6pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 201R07S5R1BV4T Johanson Technology Inc. | 49 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 5.1pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 251R07S0R7AV4T Johanson Technology Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.7pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 201R07S120GV4T Johanson Technology Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 12pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 251R07S0R3AV4T Johanson Technology Inc. | 50 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.3pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 500X14N5R0DV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | X2Y® | 0.064Lx0.035W 1.63mmx0.89mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | Bypass, Decoupling | - | 5pF | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | - | - | - | 0.026 0.66mm | - | ROHS3 Compliant | - | ||
![]() 501S42E510KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 51pF | 500V | - | 2828 | 1111 | - | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | - | ||
![]() 251R07S0R4AV4T Johanson Technology Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.4pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 201R07S6R8BV4T Johanson Technology Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 6.8pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 201R07S6R2BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 6.2pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 251R07S1R7AV4T Johanson Technology Inc. | 48 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.7pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 251R07S2R4AV4T Johanson Technology Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 2.4pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 201R07S240GV4T Johanson Technology Inc. | 11 |
| Datasheet | 6 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.040Lx0.020W 1.02mmx0.51mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 24pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024 0.61mm | - | ROHS3 Compliant | - | ||
![]() 101X18W104MV4 Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | - | X2Y® | 0.124Lx0.063W 3.15mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | - | Bypass, Decoupling | - | 0.1μF | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | - | - | - | 0.050 1.27mm | - | ROHS3 Compliant | - | ||
![]() 302R29N331KF4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | YES | WRAPAROUND | CERAMIC | 3000V 3kV | -55°C~125°C | Tape & Reel (TR) | - | PolyTerm® | 0.189Lx0.080W 4.80mmx2.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Boardflex Sensitive | 8532.24.00.20 | 330pF | - | TR, EMBOSSED, 7 INCH | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 3000V | Soft Termination, High Voltage | - | - | - | 0.085 2.16mm | - | ROHS3 Compliant | - |