- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 251R14S150JV4Y Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | - | S | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | RF, Microwave, High Frequency | - | 15pF | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | ||
![]() 101X15W221MV4E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | CERAMIC | 100V | -55°C~125°C | Tape & Reel (TR) | - | X2Y® | 0.080Lx0.050W 2.03mmx1.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Bypass, Decoupling | 8504.50.80.00 | 220pF | TR, EMBOSSED, 7 INCH | - | CERAMIC CAPACITOR | - | X7R | Yes | 100V | - | - | - | Low ESL (X2Y) | - | - | - | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 402S48W472MV4E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | YES | WRAPAROUND | CERAMIC | 4000V 4kV | -55°C~125°C | - | - | HIGH-VOLT(SMT) | 0.225Lx0.255W 5.72mmx6.48mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 4700pF | TR, EMBOSSED, 7 INCH | - | CERAMIC CAPACITOR | - | X7R | Yes | 4000V | - | - | - | High Voltage | 4.06mm | - | 5.72mm | 6.48mm | 0.160 4.06mm | ROHS3 Compliant | ||
![]() 500H03N563JQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | - | 50V | -55°C~125°C | Bulk | - | - | 0.300Lx0.200W 7.62mmx5.08mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 0.056μF | - | - | - | 0.200 5.08mm | - | - | - | - | Straight | - | - | - | 0.302 7.67mm | - | - | - | Non-RoHS Compliant | ||
![]() 501P45W155MN4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | - | - | - | - | 500V | -55°C~125°C | Tray | 2012 | P | 0.250Lx0.190W 6.34mmx4.83mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | RF, Microwave, High Frequency | - | 1.5μF | - | - | - | 0.100 2.54mm | - | - | - | - | Straight | - | High Q, Low Loss, High Voltage | - | 0.545 13.84mm | - | - | - | Non-RoHS Compliant | ||
![]() 102H46N333KQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | - | 1000V 1kV | -55°C~125°C | Bulk | 2012 | - | - | ±10% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 0.033μF | - | - | - | - | - | - | - | - | Straight | - | High Voltage | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 501P45W824KN4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | - | - | - | - | 500V | -55°C~125°C | Tray | 2012 | P | 0.250Lx0.190W 6.34mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | RF, Microwave, High Frequency | - | 0.82μF | - | - | - | 0.100 2.54mm | - | - | - | - | Straight | - | High Q, Low Loss, High Voltage | - | 0.545 13.84mm | - | - | - | Non-RoHS Compliant | ||
![]() 500X15N331MF4 Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 50V | -55°C~125°C | - | - | X2Y® | 0.080Lx0.050W 2.03mmx1.27mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | Bypass, Decoupling | - | 330pF | - | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | - | - | - | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 102H42N152JQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | NO | WIRE | CERAMIC | 1000V 1kV | -55°C~125°C | Bulk | - | - | 0.250Lx0.270W 6.35mmx6.86mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | General Purpose | - | 1500pF | - | 4.32mm | CERAMIC CAPACITOR | 0.170 4.32mm | NP0 | Yes | 1000V | - | Straight | - | High Voltage | - | 0.222 5.64mm | 6.35mm | 6.86mm | - | Non-RoHS Compliant | ||
![]() 102H51W473MQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | CERAMIC | 1000V 1kV | -55°C~125°C | Bulk | - | - | 0.472Lx0.320W 12.00mmx8.13mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | X7R | - | General Purpose | - | 0.047μF | - | - | CERAMIC CAPACITOR | 0.375 9.53mm | - | - | - | - | Straight | - | High Voltage | - | 0.404 10.25mm | - | - | - | Non-RoHS Compliant | ||
![]() 101P34W126KJ4C Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | Stacked SMD, 8 J-Lead | - | - | CERAMIC | 100V | -55°C~125°C | Tray | 2012 | P | 0.387Lx0.310W 9.84mmx7.87mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | RF, Microwave, High Frequency | - | 12μF | - | - | - | - | X7R | - | 100V | 3944 | J-Lead | - | Low ESR | 12.573mm | - | 9.843mm | 11.176mm | 0.425 10.80mm | Non-RoHS Compliant | ||
![]() 302H42W222KQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | CERAMIC | 3000V 3kV | -55°C~125°C | Bulk | 2012 | - | 0.250Lx0.270W 6.35mmx6.86mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | - | 2200pF | - | 4.32mm | CERAMIC CAPACITOR | 0.170 4.32mm | X7R | - | 3000V | 2527 | Straight | - | High Voltage | - | 0.222 5.64mm | 6.35mm | 6.86mm | - | Non-RoHS Compliant | ||
![]() 101P28W305MJ4 Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 6-Stacked SMD, J-Lead | - | - | CERAMIC | 100V | -55°C~125°C | Tray | - | Mini-Switch Mode® | 0.280Lx0.270W 7.11mmx6.86mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | Boardflex Sensitive | - | 3μF | Bulk | - | CERAMIC CAPACITOR | - | X7R | - | 100V | 2827 | J-Lead | - | Soft Termination | 6.61mm | - | 7.11mm | 6.86mm | 0.190 4.83mm | Non-RoHS Compliant | ||
![]() 500P44W106KJ4C Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | Stacked SMD, 8 J-Lead | - | - | CERAMIC | 50V | -55°C~125°C | Tray | 2012 | P | 0.387Lx0.310W 9.84mmx7.87mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | RF, Microwave, High Frequency | - | 10μF | - | - | - | - | X7R | - | 50V | 3944 | J-Lead | - | Low ESR | 15.621mm | - | 9.843mm | 11.176mm | - | Non-RoHS Compliant | ||
![]() 102H46W153MQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | - | 1000V 1kV | -55°C~125°C | Bulk | - | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 0.015μF | - | - | - | - | - | - | - | - | Straight | - | High Voltage | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 501H47W204MQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | CERAMIC | 500V | -55°C~125°C | Bulk | - | - | 0.370Lx0.270W 9.40mmx6.86mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | X7R | - | General Purpose | - | 0.2μF | - | - | CERAMIC CAPACITOR | 0.275 6.99mm | - | - | - | - | Straight | - | High Voltage | - | 0.302 7.67mm | - | - | - | Non-RoHS Compliant | ||
![]() 202H42N500JQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | - | 2000V 2kV | -55°C~125°C | Bulk | - | - | 0.250Lx0.270W 6.35mmx6.86mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 50pF | - | - | - | 0.170 4.32mm | - | - | - | - | Straight | - | High Voltage | - | 0.222 5.64mm | - | - | - | Non-RoHS Compliant | ||
![]() 102H42W151KQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | CERAMIC | 1000V 1kV | -55°C~125°C | Bulk | 2012 | - | 0.250Lx0.270W 6.35mmx6.86mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | - | 150pF | - | 4.32mm | CERAMIC CAPACITOR | 0.170 4.32mm | X7R | - | 1000V | 2527 | Straight | Custom Sizes,Voltages, Values Available | High Voltage | - | 0.222 5.64mm | 6.35mm | 6.86mm | - | Non-RoHS Compliant | ||
![]() 102H42W101KQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | CERAMIC | 1000V 1kV | -55°C~125°C | Bulk | 2012 | - | 0.250Lx0.270W 6.35mmx6.86mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | - | 100pF | - | 4.32mm | CERAMIC CAPACITOR | 0.170 4.32mm | X7R | - | 1000V | 2527 | Straight | Custom Sizes,Voltages, Values Available | High Voltage | - | 0.222 5.64mm | 6.35mm | 6.86mm | - | Non-RoHS Compliant | ||
![]() 500H05W475KQ4 Johanson Dielectrics Inc. | In Stock | - | - | Through Hole | Radial | - | - | - | 50V | -55°C~125°C | Bulk | - | - | 0.500Lx0.200W 12.70mmx5.08mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 4.7μF | - | - | - | 0.402 10.20mm | - | - | - | - | Straight | - | - | - | 0.502 12.75mm | - | - | - | Non-RoHS Compliant |