- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Value | Case Style | Depth Tolerance (mm) | Dissipation Factor (%) | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Diameter (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Seated Plane Height (mm) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Size(mm) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250R18Z105MV6E Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | 2 | No | 1uF | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 20% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25VDC | - | - | - | - | - | - | - | - | ||
![]() 101H05W395KQ4HB Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | 2 | No | 3.9uF | Dipped | - | - | EAR99 | Compliant with Exemption | - | - | 0.635 | - | - | - | - | 125 | No | -55 | Through Hole | - | - | - | - | - | - | No | 5.08(Max) | - | - | 13.97(Max) | 10.2 | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | Radial | - | X7R | - | - | - | - | 100VDC | - | - | 12.7 X 5.08 X 12.7 | 12.7(Max) | - | - | - | 12.7(Max) | ||
![]() 201R07S4R3BV4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R07S4R7BV4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R07S9R1BT4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R07S0R5BV4T-AEC Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | 2 | Yes | 0.5pF | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | 0.1pF | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | - | - | - | 200VDC | - | - | - | - | - | - | - | - | ||
![]() 500R07S1R8BV4T-****-MQ Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501R29N242GV4E Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501H51W105KQ4S-5-AA Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501S48W105KV4E Johanson Dielectrics, Inc. | In Stock | - | - | 2225 | - | - | - | - | 2 | No | - | Ceramic Chip | - | - | EAR-99 | Compliant | - | - | - | - | - | - | - | 125 | Yes | -55 | Surface Mount | - | - | - | - | - | - | No | 6.48 | - | - | - | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 500VDC | - | - | 5.72 X 6.48 X 4.06 | 5.72 | - | - | - | 4.06(Max) | ||
![]() 500R14W393JV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | - | - | - | - | 2 | No | 0.039uF | Ceramic Chip | ±0.2 | - | EAR-99 | Compliant | 8532.24.00.20 | - | - | ±0.2 | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 0.81 | - | - | - | - | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 50VDC | - | - | 1.6 X 0.81 X 0.89 | 1.6 | - | - | - | 0.89(Max) | ||
![]() 251R15W102KV4T Johanson Dielectrics, Inc. | 40000 | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 0.001uF | Ceramic Chip | - | - | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 251R15W102KV4T | - | 125 | Yes | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.44 | Yes | - | - | Tape and Reel | - | 10% | e3 | Yes | Active | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.001 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 250 V | 0805 | 250VDC | 10% | 10% | 2.03 X 1.27 X 1.4 | 2.03 | 1.4 mm | 2.03 mm | 1.27 mm | 1.4(Max) | ||
![]() 201R14N181GV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 180pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 201R14N181GV4T | - | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | No | 0.81 | 4.71 | Yes | - | - | Tape and Reel | - | 2% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00018 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 200 V | 0603 | 200VDC | 2% | 2% | 1.6 X 0.81 X 0.89 | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) | ||
![]() 101R14W392JV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 0.0039uF | Ceramic Chip | - | - | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 101R14W392JV4T | R14 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | No | 0.81 | 5.66 | Yes | - | - | Tape and Reel | MLC(SMT) | 5% | e3 | Yes | Obsolete | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0039 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 100 V | 0603 | 100VDC | 5% | 5% | 1.6 X 0.81 X 0.89 | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) | ||
![]() 100R05W102MV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0201 | - | - | - | - | 2 | No | 0.001uF | Ceramic Chip | - | - | EAR-99 | Compliant | 8532.24.00.20 | - | - | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 0.3 | - | - | - | - | - | - | 20% | - | - | Obsolete | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 10VDC | - | - | 0.6 X 0.3 X 0.3 | 0.6 | - | - | - | 0.3 | ||
![]() 101R15N120GV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 12pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 101R15N120GV4T | R15 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.58 | Yes | - | - | Tape and Reel | MLC(SMT) | 2% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000012 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0805 | 100VDC | 2% | 2% | 2.03 X 1.27 X 1.27 | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | ||
![]() 101R15N331GV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 330pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 101R15N331GV4T | R15 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.33 | Yes | - | - | Tape and Reel | MLC(SMT) | 2% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00033 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0805 | 100VDC | 2% | 2% | 2.03 X 1.27 X 1.27 | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | ||
![]() 500R15N180FV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 18pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 500R15N180FV4T | 500R15 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.68 | Yes | - | - | Tape and Reel | MLC(SMT) | 1% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000018 µF | TR, PUNCHED PAPER, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0805 | 50VDC | 1% | 1% | 2.03 X 1.27 X 1.27 | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | ||
![]() 101R15N270FV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 27pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 101R15N270FV4T | - | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.63 | Yes | - | - | Tape and Reel | - | 1% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000027 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0805 | 100VDC | 1% | 1% | 2.03 X 1.27 X 1.27 | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | ||
![]() 101R14N150FV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 15pF | Ceramic Chip | - | 0.1 | EAR-99 | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | - | Johanson Dielectrics Inc | 101R14N150FV4T | R14 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | No | 0.81 | 5.57 | Yes | - | - | Tape and Reel | MLC(SMT) | 1% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000015 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0603 | 100VDC | 1% | 1% | 1.6 X 0.81 X 0.89 | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) |