- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Max Power Dissipation | Military Standard | Number of Contacts | Failure Rate | Lead Spacing | Lead Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCCF251Q1R5A1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.05pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 1.5 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCP501Q6R2D1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 22.679619 g | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 6.2 pF | - | - | - | - | - | - | High Q, Low Loss | - | 31.75 mm | - | 139.7 mm | 101.6 mm | 0.035 (0.89mm) | AEC-Q200 | ||
![]() QCCF251Q100G1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 10 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCP501Q1R5A1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Metal | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 1.5 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q200 | ||
![]() QCCP501Q120G1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 12 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCF251Q0R2C1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 0.2 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | - | ||
![]() QCCF251Q3R3C1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 3.3 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | - | ||
![]() QCCT102Q6R8C1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 6.8 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046 (1.17mm) | AEC-Q200 | ||
![]() QCCT102Q2R4B1GV002E Johanson | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | 0.1 % | - | 25 ppm/°C | 3.65 kΩ | 175 °C | -65 °C | Metal Film | RF, Microwave, High Frequency, Automotive | - | 2.4 pF | - | MIL-PRF-55182 | - | - | - | - | High Q, Low Loss | 1.78 mm | - | - | 4.75 mm | - | 0.046 (1.17mm) | AEC-Q200 | ||
![]() QCCP501Q4R3C1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 4.3 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCP501Q5R1A1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | 5 % | 2 | 100 ppm/°C | 120 mΩ | 155 °C | -55 °C | Thick Film | RF, Microwave, High Frequency | - | 5.1 pF | 500 mW | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 711.2 µm | - | 3.0988 mm | 1.6002 mm | 0.035 (0.89mm) | - | ||
![]() QCCT501Q131J1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Plastic | - | QCCT501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 130 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 98 mm | 0.046 (1.17mm) | - | ||
![]() QCCP501Q100G1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 10 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCF251Q1R3A1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.05pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 1.3 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCP501Q2R4A1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | - | C0G, NP0 | 2 kΩ | - | - | - | RF, Microwave, High Frequency | - | 2.4 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCP501Q200G1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 20 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCP501Q1R9C1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 1.9 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() QCCP501Q101G1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 100 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | AEC-Q200 | ||
![]() QCCF251Q2R4C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | Receptacle | 2.4 pF | - | - | 30 | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCT102Q7R5B1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.1pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | - | 7.5 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046 (1.17mm) | AEC-Q200 |