- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Base Product Number | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Depth Tolerance (mm) | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Microwave Application | Minimum Insulation Resistance (Ohm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Special Features | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Frequency Range | Insertion Loss | Size(mm) | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCCT102Q7R5C1GV001E Johanson Technology Inc. | 5808 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1000V (1kV) | - | - | - | -55°C ~ 150°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.25pF | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 7.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046" (1.17mm) | - | - | ||
![]() QCCT102Q120J1GV001E Johanson Technology Inc. | 5524 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1000V (1kV) | - | - | - | -55°C ~ 150°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046" (1.17mm) | - | - | ||
![]() QCCP501Q240J1GV001T Johanson Technology Inc. | 3222 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -55°C ~ 150°C | - | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 24 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035" (0.89mm) | - | - | ||
![]() QCCP501Q8R2C1GV001T Johanson Technology Inc. | 7411 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -55°C ~ 150°C | - | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.25pF | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035" (0.89mm) | - | - | ||
![]() QCCF251Q3R9B1GV001T Johanson Technology Inc. | 15968 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | QCCF251Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C ~ 150°C | - | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.1pF | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024" (0.61mm) | - | - | ||
![]() QCCF251Q330J1GV001T Johanson Technology Inc. | 21633 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | QCCF251Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C ~ 150°C | - | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024" (0.61mm) | - | - | ||
![]() QCCP501Q120J1GV001T Johanson Technology Inc. | 5676 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 500V | - | - | - | -55°C ~ 150°C | - | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±5% | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035" (0.89mm) | - | - | ||
![]() QCCT102Q2R4B1GV001E Johanson Technology Inc. | 7200 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1000V (1kV) | - | - | - | -55°C ~ 150°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | - | - | - | - | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046" (1.17mm) | - | - | ||
![]() 102S42E820JV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1111 | 2828 | - | - | - | - | - | - | 2000 | - | JOHANSON TECHNOLOGY INC | - | - | - | 102S42E820JV3E | E | + 125 C | - | - | - | - | - 55 C | - | - | - | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | 5.13 | Details | Yes | - | - | - | - | 0.001446 oz | - | 1 kV | 1 kVDC | - | - | Reel | High-Q | - | 5 % | e3 | Yes | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 82 pF | TR, EMBOSSED, 7 INCH | - | compliant | - | SMD/SMT | 2828 | 1111 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | - | 5% | 5% | - | - | - | General Type MLCCs | - | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | - | ||
![]() 102S42E7R5CV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1111 | 2828 | - | - | - | - | - | - | 2000 | - | JOHANSON DIELECTRICS INC | - | - | - | 102S42E7R5CV3E | E | + 125 C | - | - | - | - | - 55 C | - | - | - | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | - | 4.6 | Details | Yes | - | - | - | - | 0.001446 oz | - | - | 1 kVDC | - | - | Reel | High-Q | - | 0.25 pF | e3 | Yes | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 7.5 pF | TR, EMBOSSED, 7 INCH | - | compliant | - | SMD/SMT | - | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | - | 3.33% | 3.33% | - | - | - | General Type MLCCs | - | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | - | ||
![]() 2450BP39D100EE Johanson Technology | 38 |
| - | - | 1008 (2520 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 GHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | 2.4 GHz to 2.5 GHz | 1.2 dB | - | Band Pass Filters | - | - | - | - | - | - | - | - | - | ||
![]() 500V01A151KT4W Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101U70X471KT4W Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | 15 | EAR99 | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | 125 | - | - | 1000G | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | 1.78 | - | - | - | - | - | - | - | High Q|Low Profile | - | - | - | - | - | - | - | - | Waffle | - | - | 10% | - | - | - | - | - | - | Microwave SLC | - | - | - | - | - | - | - | Flat | - | - | Pad | - | - | - | - | - | - | - | - | - | - | 100VDC | - | - | - | - | - | - | 2.03 X 1.78 X 0.1 | - | - | 2.03(Max) | - | - | - | - | - | 0.1 | - | ||
![]() 101X18W104MT4E Johanson Dielectrics, Inc. | In Stock | - | - | - | 1206 | - | - | - | - | 4 | No | - | 0.1uF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | Not Compliant | - | 8532.24.00.20 | - | - | - | - | - | - | - | 125 | - | No | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Pad | - | - | - | X7R | - | - | - | - | - | - | 100VDC | - | - | - | - | - | - | 3.2 X 1.6 X 1.27 | - | - | 3.2 | - | - | - | - | - | 1.27(Max) | - | ||
![]() 160R05W682KV4T Johanson Dielectrics, Inc. | In Stock | - | - | - | 0201 | - | - | - | - | 2 | No | - | 0.0068uF | - | - | Ceramic Chip | - | - | EAR-99 | - | Compliant | - | 8532.24.00.20 | - | - | - | - | - | - | - | 125 | - | No | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 0.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Pad | - | - | - | X7R | - | - | - | - | - | - | 16VDC | - | - | - | - | - | - | 0.6 X 0.3 X 0.3 | - | - | 0.6 | - | - | - | - | - | 0.3 | - | ||
![]() 100S41X107MV4E Johanson Dielectrics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | - | 100uF | - | - | Ceramic Chip | ±0.3 | 10 | EAR99 | Extreme Low | Compliant | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Not Required(mm) | ±0.4 | Johanson Dielectrics Inc | 100S41X107MV4E | - | - | 85 | - | No | - | - | -55 | Surface Mount | Surface Mount | -55C to 85C | 85 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | No | 2.5 | Not Required(mm) | - | No | 2.02 | - | Yes | Not Required(mm) | Higher Insulation Resistance|Higher Ripple Current|Higher Surge Voltage|Improved Reliability|Low DC Leakage|Low ESR|Non-polarized Devices|Reduced Chip Size | X5R | 20% | - | - | - | - | Not Required | - | Tape and Reel | - | - | 20% | e3 | Yes | Active | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 100000000PF(pF) | TR, PLASTIC, 7 INCH | Flat | compliant | - | Pad | - | - | CERAMIC CAPACITOR | X5R | Not Required | - | X5R | Yes | 10 V | 1210 | 10VDC | - | - | 20% | 20% | - | - | 3.2 X 2.5 X 2.8 | - | - | 3.2 | 2.8 mm | - | 3.18 mm | 2.41 mm | - | 2.8(Max) | - | ||
![]() 87043-57 Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8532.23.00.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R05L3R0BV4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | 8532.24.00.60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R14N4R0CV4T Johanson Dielectrics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | 2 | No | - | - | - | - | Ceramic Chip | - | - | EAR-99 | - | Compliant | - | - | - | - | - | - | - | - | - | 125 | - | No | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 0.81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25pF | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Pad | - | - | - | C0G | - | - | - | - | - | - | 50VDC | - | - | - | - | - | - | 1.6 X 0.81 X 0.89 | - | - | 1.6 | - | - | - | - | - | 0.89(Max) | - | ||
![]() 500R07N3R3DV4T Johanson Dielectrics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 2 | No | - | 3.3pF | - | - | Ceramic Chip | - | 0.1 | EAR-99 | - | Compliant | - | - | - | - | - | - | - | - | - | 125 | - | No | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 0.51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 0.5pF | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Pad | - | - | - | C0G | - | - | - | - | - | - | 50VDC | - | - | - | - | - | - | 1.02 X 0.51 X 0.64 | - | - | 1.02 | - | - | - | - | - | 0.64(Max) | - |