- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Material | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Power Rating | Military Standard | Failure Rate | Lead Spacing | Lead Style | Features | Diameter | Height Seated (Max) | Length | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCCT102Q160K1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 16 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCP501Q300K1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±10% | C0G, NP0 | - | - | - | - | White | RF, Microwave, High Frequency, Automotive | 30 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q100J1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 10 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q330J1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±5% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 33 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q7R5B1GV001T Johanson | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | 0.1 % | 25 ppm/°C | 976 Ω | 175 °C | -65 °C | Metal Film | - | RF, Microwave, High Frequency | 7.5 pF | - | MIL-PRF-55182 | - | - | - | High Q, Low Loss | 1.78 mm | - | 4.75 mm | 0.035 (0.89mm) | - | - | - | ||
![]() QCCP501Q750K1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±10% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 75 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q5R1D1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.5pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 5.1 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() QCCT102Q680F1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 68 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCP501Q0R8A1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 0.8 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() QCCP501Q3R0D1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.5pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 3 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q0R7A1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.05pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 0.7 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q820J1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 1000V (1kV) | -55°C ~ 150°C | Bulk | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | 1 % | C0G, NP0 | 52.3 kΩ | - | - | - | - | RF, Microwave, High Frequency, Automotive | 82 pF | 500 mW | - | - | - | - | High Q, Low Loss | - | - | 391 µm | 0.046 (1.17mm) | - | Contains Lead | AEC-Q200 | ||
![]() QCCT102Q470F1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 47 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCT102Q430G1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±2% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 43 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCP501Q2R4C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 2.4 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q390F1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency, Automotive | 39 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | AEC-Q200 | ||
![]() QCCF251Q6R8C1GV001T Johanson | In Stock | - | - | Gold | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | 0.1 % | 15 ppm/°C | 46.4 kΩ | 215 °C | -55 °C | Thin Film | - | RF, Microwave, High Frequency | 6.8 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.024 (0.61mm) | No | - | - | ||
![]() QCCT102Q2R7D1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 2.7 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCT102Q3R3D1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 3.3 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCF251Q4R7B1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Plastic | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.1pF | C0G, NP0 | - | - | - | - | White | RF, Microwave, High Frequency, Automotive | 4.7 pF | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.024 (0.61mm) | - | - | AEC-Q200 |