- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Johanson Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Housing material | Diode Element Material | Number of Terminals | Mounting hole diameter | Exterior Housing Material | Backlight voltage | Cable | Capacitors series | Case - inch | Case - mm | Category | Connector | Connector pinout layout | Contact diameter | Contact material | Contacts pitch | Dielectric strength | Electrical mounting | Fixation | Forward Voltage-Max (VF) | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | Inner diameter | Kind of capacitor | Kind of connector | LED operating life | Lighting voltage | Manufacturer Package Code | Marker | Maximum voltage | Mean time between failures | Mounting | Mounting diameter | Mounting hole mm | Mounting tool | Name | Nominal current | Number of switching cycles (electrical) | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Presence and type of backlight | Protection class | Protection degree | Relative humidity | Rohs Code | Sealing material | Shield | Shrinkage temperature | Spatial orientation | Switching scheme | Teral type | Transport packaging size / quantity | Transport packaging size/quantity | Type of capacitor | Type of connector | Weight gross | Wire diameter | Wire size | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Current rating | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Contact resistance | Configuration | Insulation resistance | Diode Type | Case Connection | Switch type | Output Current-Max | Number of Phases | Operating temperature range | Rated current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Cable diameter | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Conductor diameter | Output Range | 2nd Connector Number of Positions Loaded | Profile | Features | Standard | Light color | Operating voltage | Contacts | Degree of protection | Diameter | Height | Width | Plating thickness | Wall thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SX34 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | - | nickel-plated brass | SILICON | 2 | 16.5 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.06 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | IP68 | - | - | No | EPDM | - | - | - | - | - | - | 42*28*18.5/120 | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Waterproof metal cable gland series MG | TIN LEAD | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 3 A | 1 | static state -40…+100; in motion -20…+80 °C | - | 40 V | DO-214AC | 80 A | 4-8 mm | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBL408 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | 6.13 | - | PROMAX-JOHNTON CORP | - | 3.0 ± 0.3 mm | - | - | - | - | - | - | 1200 V | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, GBL, 4 PIN | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | 64*37*37/3000 | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Reinforced fiberglass silicone tube series ТКСП | TIN LEAD | blue | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 4 | UL RECOGNIZED | R-PSIP-T4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | 3 A | 1 | -30…+200 °C | - | 800 V | - | 150 A | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.35 ± 0.15 mm | - | ||
![]() MBR6045PT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, TO-3P, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 40 A | 1 | - | - | 45 V | - | 400 A | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV199 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | 8541.10.00.70 | - | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | 3 μs | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
B6S Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 V | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, MDI, 4 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | 8541.10.00.80 | - | DUAL | GULL WING | - | unknown | - | 4 | UL RECOGNIZED | R-PDSO-G4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | 0.8 A | 1 | - | - | 600 V | - | 30 A | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
RB751S-40 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | SOD-523 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | EXTREMELY FAST SWITCHES | 8541.10.00.70 | - | DUAL | FLAT | - | unknown | - | 2 | - | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 0.2 A | 1 | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR60100PT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | PC | SILICON | 3 | - | 2 | - | 4x2 UTP Cat 5e | - | - | - | 5e | - | - | - | phosphor bronze nickel plated with gold plating | - | - | - | - | - | 12.20 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | ≥750 cycles | - | - | - | - | Keystone Jack Module | - | - | PLASTIC/EPOXY | PLASTIC, TO-3P, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | - | - | No | - | none | - | - | - | 110 type IDC punch dowmin | - | 42*28*23.5/250 | - | - | - | - | - | - | - | e0 | No | EAR99 | RJ45 8P8C 180 deg. | - | TIN LEAD | white | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | 30.7 mm | unknown | - | 3 | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 40 A | 1 | -40...+60 °C | - | 100 V | - | 400 A | - | - | - | - | 26-22AWG | - | EFFICIENCY | - | - | TIA/ EIA 568A/ 568B ISO/ IEC11801 | - | - | - | - | - | 16.1 (insertion part); 20.7 (housing) mm | 14.5; 17 (full) mm | - | - | - | ||
![]() SB1060CT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | gold-plated | NO | 20 | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | socket | 1x20 | - | - | 2.54mm | - | SMT | - | - | 1.2 g | - | PROMAX-JOHNTON CORP | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | No | - | - | - | straight | - | - | - | - | - | pin strips | - | - | - | -40...163°C | - | e0 | No | EAR99 | - | - | TIN LEAD | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | 1.5A | 3 | - | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 10 A | 1 | - | - | 60 V | TO-220AB | 150 A | - | 60V | - | - | - | - | EFFICIENCY | beryllium copper | - | - | - | - | - | - | - | - | - | 0.254µm | - | UL94V-0 | ||
BAS21A Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | gold-plated | YES | 16 | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | socket | 1x16 | - | - | 2.54mm | - | SMT | - | - | 2.72 g | - | PROMAX-JOHNTON CORP | - | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | No | - | - | - | straight | - | - | - | - | - | pin strips | - | - | - | -40...163°C | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | 8541.10.00.70 | - | DUAL | GULL WING | - | unknown | 3A | 3 | - | R-PDSO-G3 | Not Qualified | - | - | COMMON ANODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 0.2 A | - | - | - | 250 V | - | - | - | 150V | - | 0.05 μs | - | 0.25 W | - | beryllium copper | - | - | - | - | - | - | - | - | - | 0.75µm | - | UL94V-0 | ||
MBR30100PT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, TO-3P, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 30 A | 1 | - | - | 100 V | - | 200 A | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW156 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | tinned brass | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | inner (d)* = 8.4 mm / outer (W) = 15.02 mm | - | - | - | - | - | - | 2.66 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | - | No | - | - | - | - | - | - | - | 51*38*27.5/1600 | - | - | - | - | 12-10 AWG; 4.0…6.0 mm2 | - | - | e0 | No | EAR99 | - | insulated O type terminal series RV | TIN LEAD | - | - | 8541.10.00.70 | - | DUAL | GULL WING | L ~ 39 mm | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | heat shrink tube series HST (color - yellow) | - | COMMON ANODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | 3 μs | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF1004FCT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | KGM | 0603 | 1608 | - | - | - | - | - | - | - | - | - | - | 0.028 g | - | PROMAX-JOHNTON CORP | - | - | MLCC | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | No | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | ±10% | e0 | No | EAR99 | - | - | TIN LEAD | - | LOW POWER LOSS | 8541.10.00.80 | 0.1µF | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | MIL-19500; UL RECOGNIZED | R-PSFM-T3 | Not Qualified | X7R | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 10 A | 1 | - | - | 400 V | TO-220AB | 125 A | - | - | - | 0.05 μs | - | - | EFFICIENCY | - | - | - | - | 100V | - | - | - | - | - | - | - | - | ||
![]() SB1060FCT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | MIL-19500; UL RECOGNIZED | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 10 A | 1 | - | - | 60 V | TO-220AB | 150 A | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
KBPC1510 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL | METAL, KBPC, 4 PIN | SQUARE | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 42*28*23.5/5000 | - | - | 1.15 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | 4 | - | S-MUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | 15 A | 1 | - | - | 1000 V | - | 300 A | - | - | 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1602CT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | MIL-19500; UL RECOGNIZED | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | 16 A | 1 | - | - | 200 V | TO-220AB | 125 A | - | - | - | 0.035 μs | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAS40WS Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | - | - | SILICON | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | PLASTIC, SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | FAST SWITCHES | 8541.10.00.70 | - | DUAL | FLAT | - | unknown | - | 2 | - | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | 0.2 A | 1 | - | - | 40 V | - | - | - | - | - | - | - | 0.225 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD101AWS Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | YES | - | Stainless steel | - | SILICON | 2 | - | 1 | 12-24 V | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | 24.00 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | SOD-123 | - | - | - | - | - | 19 | - | - | 1 A | - | PLASTIC/EPOXY | LEAD FREE, SOD-323, PLASTIC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | ring, red | - | - | - | - | - | - | - | - | - | - | - | 42*28*27/20 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | DUAL | FLAT | - | unknown | - | 2 | - | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.15 W | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
GBL406 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | nickel-plated brass | SILICON | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | - | - | 1 V | 13.73 | ring - cone; button - dome | PROMAX-JOHNTON CORP | dot | - | - | - | ≥40000 hours | 12 V | - | - | - | - | - | 16 mm | - | - | - | - | ≥200000 | PLASTIC/EPOXY | PLASTIC, GBL, 4 PIN | RECTANGULAR | IN-LINE | Obsolete | - | - | IP65 | - | 45...85 % | No | - | - | - | - | OFF-(ON) without fixing | - | 62*27*28/150 | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 4 | UL RECOGNIZED | R-PSIP-T4 | Not Qualified | - | ≤50 mOhm | BRIDGE, 4 ELEMENTS | ≥1000 MOhm | BRIDGE RECTIFIER DIODE | - | GQ16B series vandal-resistant button with backlight | 3 A | 1 | -25…+55 °C | 2 A | 600 V | - | 150 A | - | - | 600 V | - | - | - | - | - | - | - | blue | - | 2Pin+2Pin extended | - | 18 mm | - | - | - | - | - | ||
UF1006FCT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | - | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | No | - | - | - | - | - | - | - | 42.5*31.5*47/20000 | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | TIN LEAD | - | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | MIL-19500; UL RECOGNIZED | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 10 A | 1 | - | - | 600 V | TO-220AB | 125 A | - | - | - | 0.1 μs | - | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB2040FCT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | - | NO | - | PE (polyolefin) + low-temperature solder | - | SILICON | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 600…1000 (50 Hz, 1 min) V | - | - | - | 2.71 | - | PROMAX-JOHNTON CORP | - | - | - | - | - | - | - | 2 blue stripes | - | - | - | - | - | technical heat gun | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | IP 67 | - | No | - | - | +60…+130 (min)/ solder melt +138 °C | - | - | - | - | 42*28*23.5/700 | - | - | - | with max insulation Ø - 4.5 mm | - | - | - | e0 | No | EAR99 | - | heat-shrink connector sleeve type SST-W with solder | TIN LEAD | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | L - 29.3 mm | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 20 A | 1 | -55…+105 °C | - | 40 V | TO-220AB | 200 A | - | - | - | - | - | - | EFFICIENCY | - | pre-installed wire L2 = 160 mm - (22AWG) 0.5 mm2 | - | - | - | - | - | inner tube (D) - 4.5 (min) mm | - | - | - | - | - |