- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Johanson Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Weight gross | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC1510 Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | 4 | 1.2 V | PROMAX-JOHNTON CORP | METAL | METAL, KBPC, 4 PIN | SQUARE | FLANGE MOUNT | Obsolete | - | - | 1.15 | - | - | EAR99 | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 4 | - | S-MUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 15 A | 1 | 1000 V | - | 300 A | 1000 V | - | - | ||
![]() ER1602CT Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 2 | - | PROMAX-JOHNTON CORP | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | e0 | No | EAR99 | TIN LEAD | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | MIL-19500; UL RECOGNIZED | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 16 A | 1 | 200 V | TO-220AB | 125 A | - | 0.035 μs | EFFICIENCY |