- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Exterior Housing Material
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Description
Attribute column
Manufacturer
Johanson Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Ihs Manufacturer | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Transistor Application | Polarity/Channel Type | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBT3904W Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | YES | 3 | SILICON | 1 | PROMAX-JOHNTON CORP | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 250 ns | 70 ns | e0 | No | EAR99 | TIN LEAD | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | SINGLE | SWITCHING | NPN | 0.2 A | 30 | 40 V | ||
![]() BC859B Promax-Johnton Electronic Corporation | In Stock | - | Datasheet | YES | 3 | SILICON | 1 | PROMAX-JOHNTON CORP | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | No | 200 MHz | - | - | e0 | No | EAR99 | TIN LEAD | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | SINGLE | AMPLIFIER | PNP | 0.1 A | 200 | 30 V |