- Tolerance
- Test Frequency
- Number of Terminals
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- ECCN Code
- HTS Code
- Inductor Type
- Inductance-Nom (L)
- Inductor Application
- Number of Functions
Attribute column
Manufacturer
Johanson Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Product Type | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L-07C2N7SV6T Johanson Technology Inc. | 10000 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | 652.039032μg | - | - | - | - | - | - | - | - | - | 9.5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | - | - | - | - | 300mA | Unshielded | - | 600μm | - | 300mA | Not | - | 1005 | 0402 | 2.7nH | 100MHz | 170mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 1mm | 508μm | No | No SVHC | RoHS Compliant | - | ||
![]() L-05B1N8SV6T Johanson Technology Inc. | 974 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 2 | - | 170.097139μg | - | - | - | - | - | - | - | - | - | 10.5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | - | - | - | - | - | - | - | Unshielded | - | 330μm | unknown | 300mA | Not | - | 0603 | 0201 | 1.8nH | 100MHz | 220mOhm Max | 300mA | - | - | 4 @ 100MHz | - | - | 4 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() L-07C10NJV6T Johanson Technology Inc. | 3500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 3.7GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | - | - | - | - | 250mA | Unshielded | - | 600μm | - | 250mA | Not | - | 1005 | 0402 | 10nH | 100MHz | 450mOhm Max | 250mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | 5% | - | 250mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 508μm | No | No SVHC | RoHS Compliant | - | ||
![]() L-14W39NGV4E Johanson Technology Inc. | In Stock | - | - | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 0603 (1608 Metric) | - | RECTANGULAR PACKAGE | 2 | Ceramic | Johanson Technology | 0603 | 1610 | - | 0.25 Ω | 3000 | 2.2GHz | JOHANSON DIELECTRICS INC | 250 MHz | Johanson | L-14W39NGV4E | Ceramic | 600 mA | 250 mOhms | + 125 C | Johanson Technology Inc. | - 40 C | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | Contact Manufacturer | Active | 60 | 4.5 | Details | Yes | 13000 MHz | 0.000113 oz | -40°C ~ 125°C | MouseReel | - | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e4 | Yes | - | - | Standard | EAR99 | Ceramic Core, Drum Core, Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 600 mA | Unshielded | 1 | - | compliant | - | - | SMD/SMT | - | - | 39 nH | 900 MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 43 @ 250MHz | 43 | GENERAL PURPOSE INDUCTOR | - | Fixed Inductors | NO | 0.6 A | - | 0.039 µH | - | 13 GHz | - | RF Inductors | - | RF Inductors - SMD | - | 1.05 mm | 0.037" (0.95mm) | 1.6 mm | 1.05 mm | - | - | - | - | ||
![]() L-14C18NKV4T Johanson Technology Inc. | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 2.1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 300mA | Unshielded | - | 950μm | - | 300mA | Not | - | 1608 | 0603 | 18nH | 100MHz | 600mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | 12 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | ||
![]() L-14C5N6SV4T Johanson Technology Inc. | 84000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 4.6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 300mA | Unshielded | - | 950μm | - | 300mA | Not | - | 1608 | 0603 | 5.6nH | 100MHz | 300mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.75mm | 787.4μm | No | No SVHC | RoHS Compliant | - | ||
![]() L-14C5N6KV4T Johanson Technology Inc. | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 4.6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 300mA | Unshielded | - | 950μm | - | 300mA | Not | - | 1608 | 0603 | 5.6nH | 100MHz | 300mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | 12 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | ||
![]() L-07W2N0SV4T Johanson Technology Inc. | 22 |
| Datasheet | 31 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 1.04A | Unshielded | - | 650μm | - | 1.04A | Not | - | 1005 | 0402 | 2nH | 250MHz | 70mOhm Max | 1.04A | - | - | 51 @ 900MHz | - | - | 55 | - | - | - | - | - | 1.04A | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 550μm | - | - | RoHS Compliant | - | ||
![]() L-14W5N6JV4E Johanson Technology Inc. | 45 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 700mA | Unshielded | - | 1.25mm | - | 700mA | Not | - | 1610 | 0603 | 5.6nH | 250MHz | 110mOhm Max | 700mA | - | - | 16 @ 250MHz | - | - | 60 | - | - | - | - | - | 700mA | - | - | - | - | - | - | 1.05mm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | RoHS Compliant | - | ||
![]() L-07C3N3SV6T Johanson Technology Inc. | 10618 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 8.5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | - | - | - | - | 300mA | Unshielded | - | 600μm | - | 300mA | Not | - | 1005 | 0402 | 3.3nH | 100MHz | 190mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 1mm | 508μm | No | No SVHC | RoHS Compliant | - | ||
![]() L-07W3N3JV4T Johanson Technology Inc. | 209 |
| Datasheet | 31 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 840mA | Unshielded | - | 650μm | - | 840mA | Not | - | 1005 | 0402 | 3.3nH | 250MHz | 66mOhm Max | 840mA | - | - | 53 @ 900MHz | - | - | 55 | - | - | - | - | - | 840mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 1.1mm | 508μm | No | - | RoHS Compliant | - | ||
![]() L-15WR33JV4E Johanson Technology Inc. | 1774 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | 5.499807mg | - | - | - | - | - | - | - | - | - | 800MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 300mA | Unshielded | - | 1.45mm | - | 300mA | Not | - | 2012 | 0805 | 330nH | 100MHz | 1.65Ohm Max | 300mA | - | - | 45 @ 250MHz | - | - | 60 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 1.2mm | 0.055 1.40mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - | ||
![]() L-05B12NKV6T Johanson | In Stock | - | Datasheet | - | - | - | Surface Mount | 0201 | - | - | - | 0201 (0603 Metric) | - | - | - | Ceramic | Johanson Technology | 0201 | 0603 | - | - | 15000 | 3.5GHz | JOHANSON DIELECTRICS INC | 100 MHz | Johanson | L-05B12NKV6T | Ceramic | 250 mA | 870 mOhms | + 100 C | Johanson Technology Inc. | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | Active | Active | 4 | 5.23 | Details | Yes | - | 0.000006 oz | -55°C ~ 100°C | MouseReel | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 10 % | - | Yes | - | - | SMD/SMT | - | Ceramic | - | 100 °C | -40 °C | Ceramic | RF | - | Inductors, Chokes & Coils | 250 mA | Unshielded | - | 330 µm | unknown | - | Not | SMD/SMT | - | - | 12 nH | 100 MHz | 870 mΩ | 250 mA | - | - | 5 @ 100MHz | - | - | 4 | Fixed Inductors | - | - | - | - | 250 mA | 21 GHz | Multilayer | RF Inductors | - | RF Inductors - SMD | - | 300 µm | 0.013 (0.33mm) | 600 µm | 300 µm | - | - | RoHS Compliant | - | ||
![]() L-07C8N2JV6T Johanson Technology Inc. | 24469 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 4.6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | - | - | - | - | 250mA | Unshielded | - | 600μm | - | 250mA | Not | - | 1005 | 0402 | 8.2nH | 100MHz | 400mOhm Max | 250mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | 5% | - | 250mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 1.1mm | 508μm | No | No SVHC | RoHS Compliant | - | ||
![]() L-14CR15KV4T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 650MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 300mA | Unshielded | - | 950μm | - | 300mA | Not | - | 1608 | 0603 | 150nH | 50MHz | 2.4Ohm Max | 300mA | - | - | 8 @ 50MHz | - | - | 12 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | ||
![]() L-07C43NJV6T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | 652.039032μg | - | - | - | - | - | - | - | - | - | 1.3GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2012 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 150mA | Unshielded | - | 600μm | - | 150mA | Not | - | 1005 | 0402 | 43nH | 100MHz | 1.3Ohm Max | 150mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | 150mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 508μm | - | - | RoHS Compliant | - | ||
![]() L-07C6N2KV6T Johanson Technology Inc. | 50000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 5.2GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Multilayer | - | 100°C | -40°C | Ceramic | - | - | - | 300mA | Unshielded | - | 600μm | - | 300mA | Not | - | 1005 | 0402 | 6.2nH | 100MHz | 300mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 500μm | - | - | RoHS Compliant | - | ||
![]() L-14WR18JV4E Johanson Technology Inc. | 24000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 240mA | Unshielded | - | 1.25mm | - | 240mA | Not | - | 1608 | 0603 | 180nH | 900MHz | 1.25Ohm Max | 240mA | - | - | 30 @ 100MHz | - | - | 60 | - | - | - | 5% | - | 240mA | - | - | - | - | - | - | 1.05mm | 0.037 0.95mm | 1.6002mm | 1.05mm | - | No SVHC | RoHS Compliant | - | ||
![]() L-14WR10KV4E Johanson Technology Inc. | 45 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | - | 400mA | Unshielded | - | 1.25mm | - | 400mA | Not | - | 1610 | 0603 | 100nH | 250MHz | 630mOhm Max | 400mA | - | - | 35 @ 150MHz | - | - | 60 | - | - | - | - | - | 400mA | - | - | - | - | - | - | 1.05mm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | RoHS Compliant | - | ||
![]() L-15FR82KV4E Johanson Technology Inc. | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | 215MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | - | 300mA | Unshielded | - | 1.45mm | - | 300mA | Not | - | 2012 | 0805 | 820nH | 25MHz | 1.5Ohm Max | 300mA | - | - | 35 @ 100MHz | - | - | 60 | - | - | - | - | - | 300mA | - | - | - | - | - | - | 1.2mm | 0.055 1.40mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - |