- ECCN Code
- Energy Absorbing Capacity-Max
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Package Shape
- Package Style
- Packing Method
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
Attribute column
Manufacturer
Johanson Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICVN0505X150PR Johanson Dielectrics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | JOHANSON DIELECTRICS INC | 125 °C | -55 °C | SMT, | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR, PAPER | VARISTOR | compliant | - | 5 V | DUAL | - | 0.05 J | ||
![]() ICVN0514X300PR Johanson Dielectrics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | JOHANSON DIELECTRICS INC | 125 °C | -55 °C | SMT, | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR, PAPER | VARISTOR | compliant | - | 14 V | DUAL | - | 0.05 J | ||
![]() FNR-14K621B Johanson Dielectrics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | JOHANSON DIELECTRICS INC | - | - | - | DISK PACKAGE | Radial | Obsolete | - | - | EAR99 | - | 8533.40.40.00 | BULK | VARISTOR | unknown | 0.6 W | 505 V | RADIAL | 380 V | 125 J |