- Brand
- Factory Pack QuantityFactory Pack Quantity
- Features
- Height
- Length
- Manufacturer
- Mounting Styles
- Packaging
- Power Rating
- Product Category
- Product Type
- Resistance
Attribute column
Manufacturer
Johanson Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Lead Spacing | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHXH3Q050K0F4 Johanson | In Stock | - | - | Johanson Dielectrics | 25 | Johanson | + 155 C | - 55 C | PCB Mount | Details | 0.324873 oz | 700 V | Tube | RHX | 1 % | 50 PPM / C | Resistor High Power Low Inductance | 50 kOhms | - | Resistors | 100 W | Thick Film | Radial | 5.1 mm | 0.8 mm | Thick Film Resistors | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 4.8 mm | 20 mm | 16 mm | ||
![]() RMCJ2U00R03FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | - | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 30 mOhms | Current Sense | Resistors | 3 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 25.4 mm | 15.24 mm | 1.65 mm | ||
![]() RMCJ3U00R01FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | - | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 10 mOhms | Current Sense | Resistors | 5 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 25.4 mm | 20.32 mm | 1.65 mm | ||
![]() RMCJ3U00R03FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | - | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 30 mOhms | Current Sense | Resistors | 5 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 25.4 mm | 20.32 mm | 1.65 mm | ||
![]() RHXH2N005R0F4 Johanson | In Stock | - | - | Johanson Dielectrics | 50 | Johanson | + 155 C | - 55 C | PCB Mount | Details | - | 500 V | Tube | RHX | 1 % | 100 PPM / C | Resistor High Power Low Inductance | 5 Ohms | - | Resistors | 50 W | Thick Film | Radial | 5.1 mm | 0.8 mm | Thick Film Resistors | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 4.5 mm | 15 mm | 10.6 mm | ||
![]() RWPB03W350R0TS Johanson | In Stock | - | - | Johanson Dielectrics | 50 | Johanson | + 145 C | - 55 C | PCB Mount | Details | 0.020978 oz | - | Bulk | RWP | 0.01 % | 30 PPM / C | Wirewound Precision Resistor | 350 Ohms | - | Resistors | 300 mW | Wirewound | Radial | 3.81 mm | 0.64 mm | Wirewound Resistors | - 55 C to + 145 C | - | - | Wirewound Resistors - Through Hole | - | 8.13 mm | 7.62 mm | 2.59 mm | ||
![]() RWPB03W250R0TS Johanson | In Stock | - | - | Johanson Dielectrics | 50 | Johanson | + 145 C | - 55 C | PCB Mount | Details | - | - | Bulk | RWP | 0.01 % | 30 PPM / C | - | 250 Ohms | - | Resistors | 300 mW | Wirewound | Radial | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Through Hole | - | 8.13 mm | 7.62 mm | 2.59 mm | ||
![]() RWHSE09TU180R0FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | + 250 C | - 55 C | PCB Mount | Details | 0.024692 oz | 194 V | Bulk | RWH | 1 % | 20 PPM / C | Standard Winding High Power Wirewound Resistor | 180 Ohms | - | Resistors | 5 W | Wirewound | Axial | - | 1.02 mm | Wirewound Resistors | - 55 C to + 250 C | Power Resistors Wirewound High Energy | - | Wirewound Resistors - Through Hole | 5.5 mm | - | 12.7 mm | - | ||
![]() RHXH2Q150R0F4 Johanson | In Stock | - | - | Johanson Dielectrics | 50 | Johanson | + 155 C | - 55 C | PCB Mount | Details | - | 500 V | Tube | RHX | 1 % | 50 PPM / C | Resistor High Power Low Inductance | 150 Ohms | - | Resistors | 50 W | Thick Film | Radial | 5.1 mm | 0.8 mm | Thick Film Resistors | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 4.5 mm | 15 mm | 10.6 mm | ||
![]() RHXH2N00R33F4 Johanson | In Stock | - | - | Johanson Dielectrics | 50 | Johanson | + 155 C | - 55 C | PCB Mount | Details | 0.178433 oz | 500 V | Tube | RHX | 1 % | 100 PPM / C | Resistor High Power Low Inductance | 330 mOhms | - | Resistors | 50 W | Thick Film | Radial | 5.1 mm | 0.8 mm | Thick Film Resistors | - | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | 4.5 mm | 15 mm | 10.6 mm | ||
![]() RMCJ1U00R01FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | - | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 10 mOhms | Current Sense | Resistors | 1 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 5.08 mm | 11.43 mm | 1.65 mm | ||
![]() RWHSE09TQ010R0FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | + 250 C | - 55 C | PCB Mount | Details | 0.024692 oz | 194 V | Bulk | RWH | 1 % | 50 PPM / C | Standard Winding High Power Wirewound Resistor | 10 Ohms | - | Resistors | 5 W | Wirewound | Axial | - | 1.02 mm | Wirewound Resistors | - 55 C to + 250 C | Power Resistors Wirewound High Energy | - | Wirewound Resistors - Through Hole | 5.5 mm | - | 12.7 mm | - | ||
![]() RWHSE09TU015R0FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | + 250 C | - 55 C | PCB Mount | Details | 0.024692 oz | 194 V | Bulk | RWH | 1 % | 20 PPM / C | Standard Winding High Power Wirewound Resistor | 15 Ohms | - | Resistors | 5 W | Wirewound | Axial | - | 1.02 mm | Wirewound Resistors | - 55 C to + 250 C | Power Resistors Wirewound High Energy | - | Wirewound Resistors - Through Hole | 5.5 mm | - | 12.7 mm | - | ||
![]() RMCJ3U000R1FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | 0.013044 oz | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 100 mOhms | Current Sense | Resistors | 5 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 25.4 mm | 20.32 mm | 1.65 mm | ||
![]() RMCJ3U0R015FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | - | - | PCB Mount | Details | - | - | Bulk | RMC | 1 % | 20 PPM / C | Resistor Metal Element Current Sense | 15 mOhms | Current Sense | Resistors | 5 W | - | Radial | - | 1.02 mm | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - Through Hole | - | 25.4 mm | 20.32 mm | 1.65 mm | ||
![]() RWHSE07TU020R0FS Johanson | In Stock | - | - | Johanson Dielectrics | 500 | Johanson | + 250 C | - 55 C | PCB Mount | Details | - | 135 V | Bulk | RWH | 1 % | 20 PPM / C | Standard Winding High Power Wirewound Resistor | 20 Ohms | - | Resistors | 3 W | Wirewound | Axial | - | 0.81 mm | Wirewound Resistors | - 55 C to + 250 C | Power Resistors Wirewound High Energy | - | Wirewound Resistors - Through Hole | 4 mm | - | 8.9 mm | - |