- Packaging
- Number of Bands
- Gain
- Termination
- Antenna Type
- Frequency Group
- Mounting Type
- Part Status
- Frequency Range
- Frequency (Center/Band)
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Johanson RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Max Power Dissipation | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0830AT54A2200E Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | LTE | - | 3W | 2dBi | 700MHz~800MHz 824MHz~960MHz 1.7GHz~2.1GHz 1.71GHz~2.69GHz | Cellular | Ceramic Patch | 4 | Wide B | 750MHz 892MHz 1.9GHz 2.335GHz | 3.5dB, 4.5dB | - | - | 0.059 1.50mm | RoHS Compliant | ||
![]() 7000AT18A1600E-AEC Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | General Purpose | - | 2W | 3.8dBi | 6.2GHz~7.8GHz | - | Ceramic Patch | 1 | SHF f > 4GHz | 7GHz | 10dB | - | - | 0.051 1.30mm | RoHS Compliant | ||
![]() 3100AT51A3900E Johanson Technology Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | -3.5dBi | 3.1GHz~10.3GHz | - | Chip | 1 | SHF 3GHz~4GHz SHF f > 4GHz | 6.7GHz | - | - | 1.1938mm | 0.047 1.20mm | RoHS Compliant | ||
![]() 1575AM55A0001 Johanson Technology Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | Solder | GPS | - | - | 24dBi | - | Navigation | Chip | 1 | UHF 1GHz~2GHz | 1.575GHz | -5.1dB | LNA | 1.2446mm | 0.049 1.25mm | RoHS Compliant | ||
![]() 2440AT62A0085E Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Solder | General Purpose | - | 2W | 3.5dBi | 2.4GHz~2.485GHz | - | Ceramic Patch | 1 | UHF 2GHz~3GHz | 2.4425GHz | 6dB | - | - | 0.157 4.00mm | RoHS Compliant | ||
![]() 1575AT47A0040 Johanson Technology Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Bulk | 2009 | Obsolete | 1 (Unlimited) | Solder | - | 3W | 3W | -1dBi | 1.555GHz~1.595GHz | - | Chip | 1 | UHF 1GHz~2GHz | 1.575GHz | -9.5dB | - | 762μm | 0.030 0.77mm | Non-RoHS Compliant |