- RoHS
- Series
- Product
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Gender
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Positions
- Current Rating
- Color
Attribute column
Manufacturer
JST Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Attachment Hole Diameter | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Insulation Resistance | Row Spacing | Termination Type | Accessory Type | Insulation | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRVPB-A05-H JST | 50865 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 6000 | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | 0.140057 oz | 14 V | 18 AWG | 22 AWG | 22 AWG to 18 AWG | Bulk | SRV | - | - | - | 5 Position | Gray | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | Crimp | Without Socket Contacts | 100 MOhms | - | - | - | - | Housings | Straight | - | ||
![]() B05B-AHCMKK JST | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | 288 | - | - | - | + 100 C | - 40 C | Through Hole | - | - | - | - | - | Details | - | 14 VDC | - | - | - | Bulk | HCM | - | - | Inner Lock | 5 Position | Black | 1 Row | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Pin | - | 20 MOhms | - | - | - | - | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | 700 | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | Details | - | 14 V | - | - | - | Tray | ATL | - | - | - | 21 Position | Orange | - | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Pin | - | 100 MOhms | - | - | - | Insulated | Connectors | Right Angle | - | ||
![]() WICC-36-S JST | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | WIC | - | - | - | 36 Position | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Accessories | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 75 | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 14 VDC | - | - | - | Bulk | ATSS | - | - | Sealed Connector | 8 Position | Black | 1 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | 100 MOhms | - | - | - | - | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 150 | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | - | - | - | - | Bulk | SRV | - | - | Plug Housing | 3 Position | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | Without Pin Contacts | 100 MOhms | - | - | - | Insulated | Housings | Straight | UL 94 V-0 | ||
![]() ATLPB-21-2CD JST | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 14 V | - | - | - | Bulk | ATL | - | - | - | 21 Position | Orange | - | Receptacle (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Crimp | Without Socket Contacts | 100 MOhms | - | - | - | Insulated | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 100 | - | - | - | + 100 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | 0.285571 oz | 14 V | - | - | - | Bulk | AIT | - | - | - | 10 Position | Black | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder | - | 100 MOhms | - | - | - | Insulated | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Glass Filled PBT | - | - | Brass | Connector designed for Automotive air bag applications | 105 | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | Details | - | 50 V | - | - | - | Tube | CIT | - | - | Airbag Connector | 60 Position | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 100 MOhms | - | - | - | Insulated | Connectors | Right Angle | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | - | 700 | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | Details | - | 14 V | - | - | - | Bulk | MEC | - | - | DIP | 5 Position | Black | 1 Row | Pin (Male) | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 2 A | Solder Pin | - | 100 MOhms | - | - | - | - | Connectors | - | - | ||
![]() S04B1A-HCMKS JST | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | 165 | - | - | - | + 100 C | - 40 C | - | - | - | - | - | - | Details | - | 14 VDC | - | - | - | Bulk | HCM | - | - | Reinforcement | 4 Position | Black | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | 20 MOhms | - | - | - | - | Connectors | - | - | ||
![]() WICC-40-S JST | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | WIC | - | - | - | 40 Position | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Accessories | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | Brass | - | 810 | - | - | - | + 100 C | - 40 C | Mounting Flange | - | - | - | - | - | Details | - | 14 V | - | - | - | - | AIT-II | - | - | Shrouded | 8 Position | Black | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | Pin (Male) | 100 MOhms | 2.54 mm | - | - | - | Headers | Right Angle | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | 390 | - | - | - | + 100 C | - 40 C | Through Hole | - | - | SM12B-CPTK-1A-TB-L SM12B-CPTK-1A-TB (L) | - | - | Details | - | 50 V | - | - | - | MouseReel | CPT | - | - | - | 12 Position | Black | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Pin | - | 100 MOhms | - | - | - | Insulated | Connectors | - | - | ||
![]() SABPB-02-1AY JST | 10 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | - | 125 | - | - | - | + 80 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 14 VDC | - | - | - | Bulk | SAB | - | - | Wire to Wire | 2 Position | Yellow | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | 4 mm | - | - | - | 5 A | Crimp | Without Pin Contacts | 100 MOhms | - | - | - | - | Connectors | - | - | ||
![]() HCMPB-A05-K JST | 65 |
| - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 500 | - | - | - | + 100 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | 0.050459 oz | 14 V | - | - | - | Bulk | HCM | - | - | - | 5 Position | Black | - | Receptacle (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Crimp | Without Socket Contacts | 20 MOhms | - | - | - | Insulated | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 400 | - | - | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | 0.089689 oz | 14 V | - | - | - | Bulk | AIT-II | - | - | - | 4 Position | Black | - | Receptacle (Female) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Crimp | Without Socket Contacts | 100 MOhms | - | - | - | Insulated | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | - | NOT SPECIFIED | Copper Alloy | - | 900 | J S T MFG CO LTD | 09HVD6B-EMGF-NR | 09HVD6B-EMGF-NR | + 125 C | - 40 C | SMD/SMT | 1 | ROHS COMPLIANT | - | Active | 1.57 | Details | 0.130443 oz | 14 VDC | - | - | - | Bulk | HVD | EAR99 | BOARD CONNECTOR | - | 6 Position | Black | - | Plug (Male) | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 6 | 2.54 mm | unknown | 4.5 A | Solder | Pin (Male) | 100 MOhms | - | SURFACE MOUNT | - | - | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 75 | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | Details | - | 14 VDC | - | - | - | Bulk | ATSS | - | - | Sealed Connector | 8 Position | Black | 1 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | 100 MOhms | - | - | - | - | Connectors | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | 600 | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | Details | - | 14 V | - | - | - | Tray | ATL | - | - | - | 21 Position | Gray | - | Pin (Male) | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Pin | - | 100 MOhms | - | - | - | Insulated | Connectors | Right Angle | - |