- RoHS
- Series
- Product
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Gender
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Positions
- Current Rating
- Color
Attribute column
Manufacturer
JST Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mating Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Method | Mounting Styles | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Contact Gender | Wire Gauge | Insulation Resistance | Row Spacing | Accessory Type | Insulation | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36BMSC-B-2A1 JST | In Stock | - | - | - | - | - | - | - | - | - | - | SMD/SMT | Details | - | - | - | - | - | - | Bulk | BMSC | - | 36 Position | - | - | Receptacle (Female) | 2.2 mm | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | 70 | - | + 125 C | - 40 C | - | Cable Mount / Free Hanging | Details | - | - | 14 V | 12 AWG | - | 12 AWG | Bulk | ASG | - | 15 Position | Black | - | Receptacle (Female) | - | 5 A, 40 A | Crimp | Without Socket Contacts | - | 20 MOhms | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Polybutylene Terephthalate (PBT) | - | 240 | - | + 105 C | - 40 C | - | Through Hole | Details | - | - | 50 V | - | - | - | Tray | SHC | Board to Wire | 32 Position | - | 2 Row | Pin (Male) | 2.2 mm | 7 A | Solder Pin | - | - | 100 MOhms | - | - | - | Connectors | Right Angle | - | - | - | - | ||
Tiny WHSL | 7000 | - | - | Tin | - | Brass | 9000 | - | + 105 C | - 40 C | - | Cable Mount / Free Hanging | Details | - | 0.081130 oz | 14 VDC | 18 AWG | - | 18 AWG | Cut Tape | AIT-II | - | - | - | - | Pin (Male) | - | 5 A | Crimp | - | - | 100 MOhms | - | - | Not Insulated | Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | 504 | - | + 125 C | - 40 C | - | - | Details | - | - | 14 V | - | - | - | Bulk | MEC | DIP | 10 Position | Black | 2 Row | Plug (Male) | - | 2 A | Solder | - | - | 100 MOhms | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | 300 | - | + 105 C | - 40 C | - | Panel Mount | Details | - | 0.081130 oz | 14 V | - | - | - | Bulk | AIT-II | - | 7 Position | Gray | - | Receptacle (Female) | - | 5 A | Solder | - | - | 100 MOhms | - | - | Insulated | Connectors | - | - | - | - | - | ||
![]() 064PLG-AIT-R JST | In Stock | - | - | - | Silicone | - | 10000 | - | - | - | - | - | Details | - | 0.003876 oz | - | - | - | - | Bulk | ASG | - | - | Red | - | Plug (Male) | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
![]() SABC-02-1A-W JST | 6400 |
| - | - | Polypropylene (PP) | - | 1600 | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | SAB | - | 2 Position | White | - | - | - | - | - | - | - | - | - | Cover | - | Accessories | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | 750 | - | + 125 C | - 40 C | - | Cable Mount / Free Hanging | Details | - | - | 14 VDC | - | - | - | - | ATSS | - | 8 Position | Black | - | Receptacle (Female) | 2.54 mm | 5 A | Crimp | - | - | 100 MOhms | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | 14053 | - | - | Tin | - | - | 3500 | - | - | - | - | Cable Mount / Free Hanging | Details | - | 0.031717 oz | - | - | - | - | Cut Tape | SAB | - | - | - | - | Receptacle (Female) | - | - | Crimp | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | - | + 125 C | - 40 C | - | SMD/SMT | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | - | Bulk | ULH | - | 2 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | - | - | - | - | Connectors | Straight | 3.1 mm | 11.3 mm | 7.6 mm | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 600 | - | + 125 C | - 40 C | - | SMD/SMT | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | - | Bulk | ULH | - | 10 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | - | - | - | - | Connectors | Straight | 3.1 mm | 11.8 mm | 22.55 mm | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 800 | - | + 125 C | - 40 C | - | SMD/SMT | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | - | - | - | Bulk | ULH | - | 6 Position | Black | 1 Row | Socket (Female) | 2 mm | 5 A | - | Without Socket Contacts | 22 AWG | - | - | - | - | Connectors | Straight | 3.1 mm | 11.3 mm | 14.55 mm | UL 94 V-0 | ||
Tiny WHSL | 5 |
| - | Tin | Polyamide (PA) | Copper Alloy | 1700 | - | + 125 C | - 40 C | - | Cable Mount / Free Hanging | Details | This product may require additional documentation to export from the United States. | - | 100 VAC, 100 VDC | 22 AWG | 22 AWG | - | Bulk | ULH | - | 8 Position | Black | 1 Row | Pin (Male) | 2 mm | 5 A | Wire Wrap | Pin (Male) | 22 AWG | - | - | - | - | Connectors | Straight | 3.5 mm | 8.9 mm | 17.95 mm | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | 1080 | Female | + 105 C | - 40 C | - | Cable Mount / Free Hanging | Details | - | - | - | - | - | - | Bulk | JRF | High Frequency | - | Brown (Beige) | - | Plug (Male) | - | 1 A | - | - | - | 100 MOhms | - | - | - | Housings | Straight | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | HSDP | - | 4 Position | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | 1800 |
| - | Tin | Polybutylene Terephthalate (PBT) | Brass | 1800 | - | + 105 C | - 40 C | - | Through Hole | Details | - | 0.166860 oz | 14 V | - | - | - | - | AIT-II | Shrouded | 2 Position | - | 1 Row | Pin (Male) | 2.54 mm | 5 A | Solder Pin | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | 100 | - | - | - | Clip | Cable Mount / Free Hanging | Details | - | 0.223042 oz | - | - | - | - | - | ARV | - | 12 Position | - | - | Plug (Male) | - | - | Crimp | Without Pin Contacts | - | - | - | - | - | Connectors | - | - | - | - | - | ||
![]() FOXS-10K JST | In Stock | - | - | - | - | - | 500 | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | FOX | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | 60 | - | + 105 C | - 40 C | - | Through Hole | Details | - | 0.081130 oz | 14 V | - | - | - | Bulk | AIT-II | - | 22 Position | - | - | Plug (Male) | 2.54 mm | 5 A | Solder Pin | Without Pin Contacts | - | 100 MOhms | - | - | Insulated | Connectors | - | - | - | - | - |