- RoHS
- Series
- Product
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Gender
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Positions
- Current Rating
- Color
Attribute column
Manufacturer
JST Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Gender | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Pbfree Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Empty Shell | Insulation Resistance | Row Spacing | Termination Type | Accessory Type | Insulation | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | - | Brass | 480 | - | - | - | Female | + 105 C | - 40 C | SMD/SMT | - | - | - | Details | - | - | - | - | - | - | Cut Tape | JRF | - | - | High Frequency | 1 Position | Green | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | Male | - | 100 MOhms | - | - | - | Insulated | Headers | Vertical | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 1080 | - | - | - | Female | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | - | - | Bulk | JRF | - | - | High Frequency | - | Green | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | 100 MOhms | - | - | - | - | Housings | Straight | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 150 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | Details | - | - | - | - | - | - | - | MWT | - | - | - | 6 Position | Red | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 A, 7.5 A | - | - | - | - | 100 MOhms | - | - | Protective Cover | - | Accessories | - | 23.4 mm | 22 mm | 20 mm | - | ||
![]() SQS2F-02-1T JST | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | - | - | - | Bulk | SQSll | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | Ferrite | Insulated | Accessories | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 100 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | Details | - | - | - | - | - | - | - | MWT | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | +/- 3.5 A, +/- 7.5 A | - | - | - | - | 100 MOhms | - | - | Harness Cover | - | Accessories | - | - | - | - | - | ||
![]() A03WS-MWT-N JST | 10000 | - | - | - | - | - | Silicone Elastomer | - | - | - | 2000 | - | - | - | - | + 105 C | - 40 C | - | - | - | - | Details | - | - | - | - | - | - | - | MWT | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 A, 7.5 A | - | - | - | - | 100 MOhms | - | - | Wire Seal | Insulated | Accessories | - | - | 6.55 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 5000 | - | - | - | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | - | - | - | Reel | SQSll | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 6500 | - | - | - | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | - | - | - | Reel | SQSll | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | Polybutylene Terephthalate (PBT) | - | Brass | 1800 | - | - | - | - | + 105 C | - 40 C | Mounting Peg | - | - | - | Details | - | - | 14 V | - | - | - | Tray | AIT-II | - | - | Shrouded | 2 Position | White | 1 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | 5 A | Solder | - | Pin (Male) | - | - | - | - | - | - | Headers | Right Angle | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 75 | - | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | 0.435850 oz | 14 VDC | - | - | - | Bulk | ATSS | - | - | Sealed Connector | 8 Position | Black | 1 Row | Socket (Female) | - | - | - | - | - | - | - | 2.54 mm | - | - | 5 A | Crimp | - | - | - | 100 MOhms | - | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 150 | - | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | - | - | - | - | Bulk | SRV | - | - | Plug Housing | 4 Position | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Without Pin Contacts | - | 100 MOhms | - | - | - | Insulated | Housings | Straight | - | - | - | UL 94 V-0 | ||
Tiny WHSL | 118676 | - | - | Tin | - | - | - | - | - | - | 6000 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | Details | - | 0.007055 oz | - | 16 AWG | 18 AWG | 16 AWG to 18 AWG | Cut Tape | MSA | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CABLE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Polybutylene Terephthalate (PBT) | GOLD | NOT SPECIFIED | 350 | J S T MFG CO LTD | AIT2PB-06-1BH | AIT-II | - | + 105 C | - 40 C | Cable Mount / Free Hanging | ROHS COMPLIANT | Active | 1.63 | Details | Yes | - | 14 V | - | - | - | Bulk | AIT-II | Yes | COMBINATION LINE CONNECTOR | - | 6 Position | Gray | - | Receptacle (Female) | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 6 | unknown | 5 A | Crimp | MULTIPLE MATING PARTS AVAILABLE | Without Socket Contacts | NO | 100 MOhms | - | CRIMP | - | Insulated | Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 500 | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | - | - | Bulk | AIT-II | - | - | - | 2 Position | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | ||
Tiny WHSL | 112000 |
| - | Tin | - | - | - | - | - | Brass | 7000 | - | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | 0.053070 oz | 14 V | - | - | - | Cut Tape | NAC | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | Copper Alloy | 5000 | - | - | - | - | + 85 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | 14 V | - | - | - | Cut Tape | NAC | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | - | ||
![]() 08MEC-B-1A JST | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 300 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | Details | - | - | 14 V | - | - | - | Bulk | MEC | - | - | Board to Wire | 8 Position | Black | 1 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | 2 A | Crimp | - | - | - | 100 MOhms | - | - | - | - | Connectors | - | - | - | - | - | ||
![]() SRVPB-C03-N JST | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | Details | - | 0.089705 oz | - | - | - | - | Bulk | SRV | - | - | - | 3 Position | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | Housings | - | - | - | - | - | ||
![]() SQMF-02-1A JST | 13169 |
| - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | - | - | - | Bulk | SQH | - | - | Ferrite | 2 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | Ferrite | Insulated | Accessories | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 280 | - | - | - | - | + 120 C | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | - | 14 VDC | - | - | - | Bulk | WIC | - | - | Sealed Connectors/Board to Wire | 40 Position | Yellow | 4 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | 5 A | Crimp | - | - | - | 100 MOhms | - | - | - | - | Connectors | - | - | - | - | - |