- Contact Materials
- Contact Gender
- Shell Material
- Packaging
- Shell Sizes
- Number of Rows
- RoHS Status
- Body Orientation
- Contact Plating
- Gender
- Number of Contacts
- Product Height (mm)
Attribute column
Manufacturer
JST D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Rohs Code | Shell Sizes | Termination Method | Voltage Rating Max | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Current Rating (Max) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLR-04VF JST | 3463 |
| - | - | - | Polyamide 6/6 | - | - | Straight | - | - | JST SSM-01T-P1.4 & SSM-21T-P1.4 Pin Contacts | - | - | - | 1 | - | -25C to 90C | - | 3.96(mm) | 3.96mm | 24.2(mm) | - | - | Crimp | 300VDC/300VAC | Bag | SL | - | - | - | - | Housing | RCP | - | - | - | - | - | - | - | - | 3.96mm | - | - | 7.0A | - | 4(POS) | - | - | - | - | White | - | 18-26(AWG) | - | - | - | - | - | - | 6(A) | 17.08(mm) | 9.3(mm) | ||
![]() JBZ-25S-3 JST Manufacturing | In Stock | - | Datasheet | CABLE AND PANEL | STEEL | - | LOCKING | 2.088 inch | - | TIN OVER NICKEL | NOT SPECIFIED | - | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ONE | - | 2 | - | Active | - | - | - | No | 3/B | - | - | - | - | e3 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | unknown | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | NO | - | 0.109 inch | SOCKET | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 0.112 inch | - | - | - | ||
![]() (D)B2P3-VH-N(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JEY-9S-1A3A14 JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JEY-9P-1A3A JST Manufacturing | 8 |
| Datasheet | BOARD | STEEL | - | - | - | - | GOLD FLASH | NOT SPECIFIED | - | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | Active | - | - | - | No | 1/E | - | - | - | - | - | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | PANEL MOUNT, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | unknown | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | PLUG | SOLDER | Gold Flash (Au) | - | - | - | - | - | ||
![]() (Q)B03B-XAYS-1-T(LF)(SN)(P) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (Q)B05B-XASS-1-T(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P3-VH-B-R(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAY-15S-1A3B JST Manufacturing | In Stock | - | Datasheet | BOARD | STEEL | - | - | - | - | GOLD FLASH | NOT SPECIFIED | - | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | Active | - | - | - | No | 2/A | - | - | - | - | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | PANEL MOUNT, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | unknown | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | RECEPTACLE | SOLDER | GOLD FLASH | - | - | - | - | - | ||
![]() (D)B2P3-VH-B-H(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KEY-15S-2A4H JST Manufacturing | In Stock | - | Datasheet | BOARD AND PANEL | STEEL | - | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | - | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | Active | - | - | - | No | 2/A | - | - | - | - | e3 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | PANEL MOUNT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | unknown | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | SOCKET | SOLDER | TIN OVER NICKEL | - | - | - | - | - | ||
![]() (Q)B06B-XASS-1-T(LF)(SN)(P) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (Q)B03B-XASS-1-T(LF)(SN)(P) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P-VH-FB-B(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P3-VH-R(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P3-VH-B-M(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P3-VH-BK(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (D)B2P3-VH-B(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (Q)B04B-XASS-1-T(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (Q)B02B-XASS-1-T(LF)(SN)(P) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |