- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 22 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 22 | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 28FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | 1125 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 28 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 28 | - | Tin | - | - | - | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 36FLZ-SM1-R-TB JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 36 | 1 | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 19FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 19 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 19 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 21FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 21 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 21 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 30FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 30 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 34FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 34 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 34 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 08FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 8 | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 8 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 18 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 11FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 11 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 11 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 37FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 37 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 37 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 28FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 12FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 31FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | - | 500mA | Tin | 1mm | 32 | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 29FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 29 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 29 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 31FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | - | 500mA | Tin | 1mm | 32 | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 13FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 13 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 10 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 23FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 23 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 23 | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |