- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Current Rating | Contact Finish | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Flat Flex Type | Connector/Contact Type | Cable End Type | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 37FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 37 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 37 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 19FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 19 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 19 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 18 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 36FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 36 | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 36 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 40FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 40 | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 40 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 23FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 23 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 23 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 37FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 37 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 37 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 22FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 22 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 22 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 21FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 21 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 21 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 26FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 26 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 17FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 17 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 14FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 14 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 14 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 13FMN-BMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 13 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 13FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 13 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 10 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 18 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Top | Straight | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 17FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 17 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Top | Straight | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 10 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 26FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | 26 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | FFC | Contacts, Top | Straight | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 34FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | - | 34 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 34 | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | FFC | Contacts, Vertical - 1 Sided | Straight | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |