- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Termination Type | Contact Finish Termination | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 34 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 34 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 20FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 20 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 09FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 9 | - | - | 500mA | Tin | 500μm | - | NO | FEMALE | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 13FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 13 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 31FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | 1mm | 32 | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 38FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 38 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 38 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 25FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 25 | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 25 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 80FXM-RSM1-1-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FXM | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tabbed | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | 0.114 2.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | J S T MFG CO LTD | JST Manufacturing | 30R-JMCS-G-TF(S) | JMC | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 30 | 0.5 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | RECEPTACLE | SURFACE MOUNT | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 23 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 23 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 09FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | - | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 26FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 07FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 7 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 11FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 15FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 15 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 35FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 35 | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 35 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 22FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 26FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |