- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Body Orientation | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Termination Type | Max Current Rating | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | 500mA | Tin | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 06FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | 2800 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 10 | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | - | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 13FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 13 | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 13 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 06FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 6 | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | - | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 26FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 06FDZ-BT(S)(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | 2010 | FDZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 6 | 1 | - | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.100 2.54mm | 6 | - | - | - | Tin | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | FPC | Contacts, Vertical - 2 Sided | Straight, Cable Retention Holes | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.402 10.20mm | 0.13mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 20FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 20 | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | - | - | 500mA | Tin | - | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 08FDZ-ST(S)(LF)(SN) JST Sales America Inc. | 437 |
| Datasheet | 16 Weeks | Copper, Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | 2010 | FDZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 8 | 1 | Female | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Right Angle | - | 1A | Tin | - | - | - | - | 94V-0 | - | - | - | - | Straight | - | - | FPC | Contacts, Top and Bottom | Straight, Cable Retention Holes | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.303 7.70mm | 0.13mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | - | - | 500mA | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 07FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 7 | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | Right Angle | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 04FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | 1695 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | Right Angle | 5.1mm | 500mA | Tin | - | - | NO | - | - | Black | 50mOhm | - | 500mA | - | 50V | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 7mm | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 40FLZ-SM2-R-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | JST Sales America Inc. | - | Tape & Reel (TR) | Active | - | - | 50V | -25°C ~ 85°C | - | - | FLZ | - | - | - | - | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | - | - | Gray | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | - | - | - | ||
![]() B10B-XH-A JST | 2 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 24 | 1 | - | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | Horizontal | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 14FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 14 | 1 | Female | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | - | 500mA | Tin | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 30FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | - | - | 500mA | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | Surface Mount | PA 6T | - | - | Right Angle | Phosphor Bronze | +85°C | - | -25°C | - | - | Solder | - | 50 V ac/dc | - | - | - | FLZ | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | 500mA | - | - | 30 | - | - | - | - | - | ZIF Top Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | Surface Mount | PA 6T | - | - | Right Angle | Phosphor Bronze | 85°C | - | -25°C | - | - | Solder | - | 50 V ac/dc | - | - | - | FLZ | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | 500mA | - | - | 30 | - | - | - | - | - | ZIF Top Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18FLZ-SM2-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | JST Sales America Inc. | - | Tape & Reel (TR) | Active | - | - | 50V | -25°C ~ 85°C | - | - | FLZ | - | - | - | - | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | - | - | Gray | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079" (2.00mm) | 0.30mm | UL94 V-0 | - | - | - | - |