- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Termination Type | Wire/Cable Type | Number of Poles | Contact Finish Termination | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 27 | - | - | 1 | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 27 | - | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 21FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 21 | - | - | 1 | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 21 | - | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 06FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 30FMZ-BT(LF)(SN) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Bulk | 2010 | FMZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 30 | - | - | 2 | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 32FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 32 | - | - | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 32 | - | - | 500mA | Tin | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 07FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 7 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 7 | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | 508 µm | - | - | - | 500 mA | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5B-XH-A-GU JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 9 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 9 | - | - | - | Tin | - | - | FEMALE | - | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 29FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | - | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 29 | - | - | 1 | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 29 | - | - | 500mA | Tin | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() B0503FL-8 JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30FLS-SM1-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FLS | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 30 | - | - | 1 | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 04FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 4 | - | - | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | - | - | 500mA | Tin | 1mm | NO | FEMALE | - | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 05FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 5 | - | - | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | - | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() F35FDC-04V-K JST | In Stock | - | - | - | - | - | CABLE | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | JST Manufacturing | F35FDC-04V-K | J300 | - | 2 | ROHS COMPLIANT | Active | 2.3 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | COMPATIBLE CONTACTS: SF3F-002GF-P2.0; SF3F-01GF-P2.0 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | unknown | - | - | - | - | FEMALE | 94V-0 | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 07FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 7 | - | - | 1 | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | - | - | 500mA | Tin-Lead | 500μm | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 04FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 4 | - | - | 1 | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | - | - | 500mA | Tin | 1mm | NO | FEMALE | - | Black | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 08FM-1.0ST(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Bulk | - | FM | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | - | - | 0.118 3.00mm | 0.33mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | JST Manufacturing | 18FMN-SMT-A-TF(LF)(SN) | - | RIGHT ANGLE | 1 | ROHS COMPLIANT | Active | 5.63 | Compliant | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 18 | 1 mm | unknown | - | - | - | NO | FEMALE | 94V-0 | - | - | SURFACE MOUNT | - | - | TIN OVER COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 9.4 mm | 3.4 mm | - | - | - | - | - | - |