- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Wire/Cable Type | Contact Finish Termination | Insertion Force-Max | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 33 | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 508 µm | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S16FAZ-SM-TB(LF)(SN)(N) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Brown | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~85°C | Tape & Reel (TR) | - | FAZ | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | 1A | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | FFC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.110 2.80mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 08FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | - | - | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | - | RECEPTACLE | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 06FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | 1 | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | - | - | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | 4346 |
| - | - | Copper, Tin | - | - | 12 | - | - | - | - | - | Bronze, Copper, Tin | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | Box | - | - | - | - | - | - | Solder | - | - | - | 85 °C | -25 °C | 2 | - | - | - | - | - | - | - | - | - | - | 1 mm | - | Straight | - | 3 mm | - | 500 mA | - | - | 12 | - | - | - | - | 30 mΩ | - | 50 V | - | 500 mA | - | - | - | - | - | - | - | - | 4.4 mm | 14 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 9 | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 508 µm | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45FLZ-SM1-R-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | - | - | Active | 1 (Unlimited) | Solder | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | 500mA | Tin-Lead | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 30FLS-RSM1-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FLS | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 30 | - | - | 1 | - | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | RECEPTACLE | - | - | - | - | - | - | FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 06FLZ-SM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | - | - | - | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | - | RECEPTACLE | - | - | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 18FH-SM1-GAN-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 32FLZX-RSM1-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | - | Resin | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | - | FLZX | - | - | Active | 1 (Unlimited) | Solder | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Rotary Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | - | Nylon | Nylon, Polyamide | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 8 | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 508 µm | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 14FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 16FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | FFC | Contacts, Vertical - 1 Sided | - | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 11FLH-SM1-TB (LF)(SN)(F) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FLH | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() B10B-XH-A-GU JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FE-ST-VK-N JST | In Stock | - | - | - | Lead, Tin | - | Through Hole | 12 | PBT | - | - | Right Angle | TIN | Copper Alloy | J S T MFG CO LTD | JST Manufacturing | 12FE-ST-VK-N | +85°C | -25°C | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | 2.3 | Compliant | Yes | Solder | - | 200 V ac/dc | - | Box | - | - | e3 | Yes | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | - | 85 °C | -25 °C | 2 | Female | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 24 | Right Angle | 1.25 mm | 9.1 mm | unknown | 1A | - | - | 12 | - | FEMALE | 94V-0 | White | 20 mΩ | - | 200 V | LIF Bottom Contact | 1 A | - | TIN | - | - | - | - | - | - | - | 18.55 mm | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | Tin over Copper | - | Through Hole | - | PBT | - | - | Right Angle | TIN OVER COPPER | Phosphor Bronze | J S T MFG CO LTD | JST Manufacturing | 20FMZ-ST(LF)(SN) | +85°C | -25°C | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | 5.66 | - | Yes | Solder | - | 50 V ac/dc | - | - | - | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | 1 | Female | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1mm | 20 | - | 1 mm | - | unknown | 500mA | - | - | 20 | - | FEMALE | 94V-0 | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 25FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 25 | - | - | - | - | - | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | - |