- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Contact Finish Termination | Insertion Force-Max | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | 14 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 12FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | 490 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 12FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2008 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 15FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 16FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 16 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 18FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 14FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 14 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 14 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 13FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 13 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 16FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 16 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 18FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 15FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | no | Active | 1 (Unlimited) | Solder | - | - | 15 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | - | - | - | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 18FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BXH-001T-0.6 JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin over Copper | - | Through Hole | PBT | Right Angle | TIN OVER COPPER | Phosphor Bronze | J S T MFG CO LTD | JST Manufacturing | 22FMZ-ST(LF)(SN) | +85°C | -25°C | RIGHT ANGLE | 2 | ROHS COMPLIANT | Active | 5.66 | Yes | Solder | - | 50 V ac/dc | - | - | - | - | e3 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | 1 | Female | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1mm | 22 | 1 mm | unknown | 500mA | - | - | 22 | - | FEMALE | 94V-0 | - | SURFACE MOUNT | Tin (Sn) | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FMN-BMTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 12 | 1 | - | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() XMP-03VS JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06FZ-SM1-GAN-TB(LF)(SN)(A) JST Sales America Inc. | 22 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 21FVX-RSM1-GSAN-G-ETF(S) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Resin | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FVX | - | - | Active | 1 (Unlimited) | Solder | - | - | 21 | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | - | - | - | FPC | Contacts, Bottom | Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 40FMN-BMTTR-A-TBT(LF)(SN) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | - | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |