- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of pins | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Body Orientation | Certificates | Connector variant | Contact Finish Mating | Contact Materials | Contact Resistance Max | Electrical mounting | Gross weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. voltage | Maximum current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Spatial orientation | Tape pitch | Termination Method | Type of connector | Voltage Rating Max | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Contact Finish Termination | Insertion Force-Max | Mating Cycles | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32FLZ-SM2-R-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | JST Sales America Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | - | FLZ | - | - | - | Solder | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold Over Nickel | BOARD | - | Resin | - | - | - | Right Angle | - | - | GOLD OVER NICKEL | Copper Alloy | 60(mohm) | - | - | J S T MFG CO LTD | JST Manufacturing | 27FHSY-RSM1-GAN-TB(LF)(SN) | - | - | - | - | - | Surface Mount | 1 | 1 | -25C to 85C | - | ROHS COMPLIANT | Active | 0.5(mm) | 3.4(mm) | - | 1.32 | - | Yes | - | - | Solder | - | 50VDC/50VAC | - | - | - | Tape and Reel | - | e3 | Yes | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | - | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 27 | 0.5 mm | unknown | - | - | 27(POS) | SKT | 94V-0 | - | SURFACE MOUNT | TIN OVER COPPER | ZIF N | - | - | - | 0.5(A) | - | - | - | - | - | - | 0.9(mm) | - | ||
Tiny WHSL | 1873 | - | Datasheet | Gold Over Nickel | BOARD | - | Resin | - | - | - | Right Angle | - | - | GOLD OVER NICKEL | Copper Alloy | 60(mohm) | - | - | J S T MFG CO LTD | JST Manufacturing | 22FHSY-RSM1-GAN-TB(LF)(SN) | - | - | - | - | - | Surface Mount | 1 | 1 | -25C to 85C | - | ROHS COMPLIANT | Active | 0.5(mm) | 3.4(mm) | - | 1.88 | - | Yes | - | - | Solder | - | 50VDC/50VAC | - | - | - | Tape and Reel | - | e3 | Yes | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | - | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | 0.5 mm | unknown | - | - | 22(POS) | SKT | 94V-0 | - | SURFACE MOUNT | TIN OVER COPPER | ZIF N | - | - | - | 0.5(A) | - | - | - | - | - | - | 0.9(mm) | - | ||
Tiny WHSL | In Stock | - | - | Tin over Copper | Through Hole | - | PBT | - | - | - | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | +85°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 50 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | 500mA | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 22 | - | - | - | - | - | RoHS compliant | Non-ZIF | - | - | - | SMT | 10g | - | - | - | 50V | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | horizontal | 1mm | - | FFC/FPC | - | - | -25...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 07FLZ-RSM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 07FLZ-RS | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Natural | - | - | - | - | FFC, FPC | Contacts, Bottom | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() 07FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 07FLZ-SM | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() 09FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 09FLZ-SM | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() 13FDZ-ST JST Sales America Inc. | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 13FDZ-ST | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -40°C ~ 85°C | Bulk | FDZ | - | - | Active | Kinked Pin | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | 1A | 0.100" (2.54mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | FPC | Contacts, Top and Bottom | - | Straight, Cable Retention Holes | Slide Lock | Zero Insertion Force (ZIF) | - | 0.303" (7.70mm) | 0.13mm | - | UL94 V-0 | ||
![]() 27FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 27FLZ-SM | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() S16FAZ-SM-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyphenylene Sulfide (PPS) | Brown | S16FAZ-S | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C ~ 85°C | Tape & Reel (TR) | FAZ | - | - | Active | Solder | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | Tin | - | - | - | Natural | - | - | - | - | FFC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.110" (2.80mm) | 0.30mm | - | UL94 V-0 | ||
![]() 08FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 08FLZ-SM | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | 24FLZ-SM | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() 10FLZ-SM2-TB JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | FLZ | - | - | Active | Solder | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
![]() 50FLZ-SM2-R-TB(LF)(SN)(P)- JST Sales America Inc. | In Stock | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | JST Sales America Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 50V | - | -25°C ~ 85°C | - | FLZ | - | - | - | Solder | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Tin | - | - | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079" (2.00mm) | 0.30mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | Surface Mount | - | PA 6T | - | - | - | Straight | - | - | TIN OVER COPPER | Phosphor Bronze | - | - | - | J S T MFG CO LTD | JST Manufacturing | 20FLZT-SM1-TF | - | - | +85°C | - | -25°C | RIGHT ANGLE | - | 1 | - | - | - | Obsolete | - | - | - | 5.7 | Non-Compliant | No | - | - | Solder | - | - | 50 V ac/dc | - | - | - | FLZT | e3 | No | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.5mm | 20 | 0.5 mm | unknown | 500mA | - | 20 | FEMALE | 94V-0 | - | ZIF Bottom Contact | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-FEB JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7000 | - | Datasheet | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | FPC Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | J S T MFG CO LTD | JST Manufacturing | 10FHA-SM1-GAN-ETB(HF) | - | - | - | - | - | Surface Mount | - | - | - | - | - | Active | 0.5(mm) | - | - | 1.57 | - | - | - | - | Solder | - | - | - | - | - | Tape and Reel | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | FPC Connector | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 10(POS) | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |