- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | 500mA | Tin | - | - | FEMALE | - | Gray | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 27FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2008 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 27 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 16FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 16 | 1 | - | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | Horizontal | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 08FDZ-BT(S)(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 250V | -40°C~85°C | Bulk | 2010 | FDZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 8 | 1 | - | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | - | - | 1A | Tin | - | - | FEMALE | 94V-0 | - | - | - | - | Straight | FPC | Contacts, Vertical - 2 Sided | Straight, Cable Retention Holes | Slide Lock | Zero Insertion Force (ZIF) | - | 0.402 10.20mm | 0.13mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 04FMN-BMT-A-TFT(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | 982 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 06FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | 2 | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 6 | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | Horizontal | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 08FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 8 | - | - | 500mA | Tin | - | - | - | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 9 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 08FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | - | - | 500mA | Tin | - | - | - | 94V-0 | Natural | - | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 04FMN-BMT-A-TF JST Sales America Inc. | 100 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 4 | 1 | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | Vertical | - | 500mA | Tin | 1mm | NO | FEMALE | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 06FMN-BMTTN-A-TF JST Sales America Inc. | 1498 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 6 | 1 | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | - | - | 500mA | Tin | 1mm | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 40FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 16FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | 2536 | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | Phosphor Bronze | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Right Angle | 5.3mm | 500mA | Tin | - | - | FEMALE | 94V-0 | Natural | 60mOhm | 50V | 500mA | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 13.9mm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28FE-ST-VK-N JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 200V | -25°C~85°C | Bulk | 2005 | FE | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 28 | 2 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.049 1.25mm | 56 | - | - | - | Tin | - | - | - | 94V-0 | White | - | - | - | - | FFC | Contacts, Bottom | Straight | - | Low Insertion Force (LIF) | - | 0.189 4.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 26FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 26 | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | - | - | 500mA | Tin | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 04FMN-SMT-A-TF JST Sales America Inc. | 72 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 4 | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | Horizontal | - | 500mA | Tin | 1mm | NO | FEMALE | - | Black | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 13FDZ-ST(S)(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 250V | -40°C~85°C | Bulk | 2010 | FDZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 13 | 1 | - | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | - | - | 1A | Tin | - | - | FEMALE | 94V-0 | - | - | - | - | Straight | FPC | Contacts, Top and Bottom | Straight, Cable Retention Holes | Slide Lock | Zero Insertion Force (ZIF) | - | 0.303 7.70mm | 0.13mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 14 | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 14 | Right Angle | - | 500mA | Tin | - | NO | - | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 06FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 50V | -25°C~85°C | Tape & Reel (TR) | 2007 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - |