- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Body Orientation | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Termination Type | Wire/Cable Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | 2117 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 26FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | 500mA | Tin | - | - | - | - | 94V-0 | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() S5B-XH-A JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30FE-ST-VK-N JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | - | Copper Alloy | - | - | - | - | 200V | - | -25°C~85°C | Bulk | 2005 | FE | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | - | 30 | - | - | 2 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 60 | 1A | Tin | - | - | - | - | 94V-0 | White | - | - | - | FFC | Contacts, Bottom | Straight | - | Low Insertion Force (LIF) | 0.189 4.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10FLH-SM1-TB(LF)(SN)(F) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA66), Nylon 6/6 | - | - | Copper Alloy | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FLH | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | 500mA | Tin | - | - | - | - | - | - | - | - | - | FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 09FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | 2137 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 9 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 9 | 500mA | Tin | - | - | NO | FEMALE | - | Black | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 03FM-1.0SP-1.9-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | - | FM | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 3 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 3 | - | Tin | - | - | - | FEMALE | 94V-0 | - | - | - | - | FFC, FPC | Contacts, Top and Bottom | Straight, Tapered | - | - | 0.118 3.00mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 33FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | 500mA | Tin | - | - | NO | FEMALE | 94V-0 | Black | - | - | - | FFC | Contacts, Top | Straight | - | Low Insertion Force (LIF) | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 06FLZ-RSM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 18FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 18 | - | - | 1 | Receptacle | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | 500mA | Tin | - | - | - | - | 94V-0 | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 20FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | RECEPTACLE | - | - | FFC, FPC | Contacts, Bottom | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 04FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 4 | - | - | 1 | - | STAGGERED CONFIGURATION, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 4 | 500mA | Tin | - | - | NO | FEMALE | - | Black | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 24FLZT-SM1-TF(H)(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FLZT | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | Tin | - | - | - | - | - | - | - | - | - | FPC | Contacts, Vertical - 1 Sided | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 15FE-ST-VK-N JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | - | Copper Alloy | - | - | - | - | 200V | - | -25°C~85°C | Bulk | 2005 | FE | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | - | 15 | - | - | 2 | - | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 30 | 1A | Tin | - | - | - | - | 94V-0 | White | - | - | - | FFC | Contacts, Bottom | Straight | - | Low Insertion Force (LIF) | 0.189 4.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 07FLZ-SM2-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | Polyamide (PA6T), Nylon 6T | Black | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Tape & Reel (TR) | 2014 | FLZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | FFC, FPC | Contacts, Top | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | - | Nylon | - | - | - | Bronze | - | - | Compliant | - | - | 50 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | - | 24 | 85 °C | -25 °C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 508 µm | - | 500 mA | - | - | 24 | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | Surface Mount | PA 6T | - | - | Right Angle | Phosphor Bronze | +85°C | -25°C | - | Solder | - | 50 V ac/dc | - | - | - | FLZT | - | - | - | - | - | - | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 0.5mm | - | 500mA | - | - | 20 | - | - | - | - | - | ZIF Bottom Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36FMN-BTK-A(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Polyamide (PA6T), Nylon 6T | - | - | - | Phosphor Bronze | - | - | - | - | 50V | - | -25°C~85°C | Bulk | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | - | 36 | - | - | 1 | - | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 36 | 500mA | Tin | - | - | NO | FEMALE | 94V-0 | Gray | - | - | - | FFC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF) | 0.201 5.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |