- Contact Materials
- Mounting Type
- Housing Material
- Pitch
- Series
- Termination
- Cable End Type
- Connector/Contact Type
- Contact Finish
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
Attribute column
Manufacturer
JST FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Body Orientation | Contact Finish Mating | Contact Materials | Contact Position | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Wire Gauge | Body/Shell Style | Termination Type | Wire/Cable Type | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Features | Product Length (mm) | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12FMN-BMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 12 | - | - | 1 | Receptacle | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 20FMN-BMTTN-A-TF(LF)(SN) JST Sales America Inc. | 342 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 20 | - | - | 1 | - | STAGGERED CONFIGURATION, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | - | 500mA | Tin | - | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() F31FDS-08V-K JST | 2716 |
| - | - | - | - | CABLE | - | - | - | Straight | NOT SPECIFIED | NOT SPECIFIED | - | J S T MFG CO LTD | JST Manufacturing | F31FDS-08V-K | J300 | - | - | 2 | 2 | -55C to 105C | ROHS COMPLIANT | Active | 3.81(mm) | - | 22.8(mm) | 2.3 | - | Yes | - | - | 250VAC | - | - | Bag | - | - | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Housing | - | - | - | - | RCP | COMPATIBLE CONTACTS: SF3F-002GF-P2.0; SF3F-01GF-P2.0 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | unknown | - | - | - | 8(POS) | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | Black | 14-28(AWG) | RECEPTACLE | CRIMP | - | - | - | 10.5(A) | - | - | - | 30.43(mm) | - | - | 12.23(mm) | - | - | - | - | - | ||
![]() S8B-XH-A JST | 7365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 40 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 40 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 40FLZ-SM1-R-TB JST Sales America Inc. | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 40 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | - | RECEPTACLE | - | - | FFC, FPC | Contacts, Top | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 30FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 30 | - | - | 1 | - | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 36FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 36 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 36 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 10 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | - | RECEPTACLE | - | - | FFC, FPC | Contacts, Bottom | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 14FMN-BMTTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 14 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | 500mA | Tin | - | - | - | - | - | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 24FMN-BMTR-A-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 24 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Nylon | - | - | Right Angle | - | Bronze | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | 0.5mm | - | - | Compliant | - | Solder | - | - | 50 V | - | Tape & Reel (TR) | - | FLZ | - | - | - | - | Solder | - | - | - | 12 | 85 °C | -25 °C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 508 µm | - | - | 500 mA | - | - | 12 | - | - | - | - | - | - | ZIF Top Contact | Straight | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | ||
![]() 24FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 24 | - | - | 1 | - | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | 500mA | Tin | - | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 16FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | 1231 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 16 | - | - | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 12FMN-SMT-A-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | FMN | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 12 | - | - | 1 | Receptacle | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | 500mA | Tin | - | - | NO | - | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28FLZ-RSM1-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | Polyamide (PA46), Nylon 4/6 | Black | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FLZ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 28 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | 500mA | Tin-Lead | 500μm | - | - | FEMALE | 94V-0 | Gray | - | RECEPTACLE | - | - | FFC, FPC | Contacts, Bottom | - | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 26FMN-BMTTN-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 26 | - | - | 1 | - | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 28FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 28 | - | - | 1 | - | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 28 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 15FMN-SMT-A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 15 | - | - | 1 | - | SIDE ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Top | - | Straight | - | Low Insertion Force (LIF) | - | 0.118 3.00mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 12FMN-BMTTR-A-TB JST Sales America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | FMN | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 12 | - | - | 1 | - | TOP ENTRY | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | 500mA | Tin | 1mm | - | NO | FEMALE | 94V-0 | Black | - | - | - | - | FFC | Contacts, Vertical - 1 Sided | - | Straight | - | Low Insertion Force (LIF) | - | 0.201 5.10mm | 0.30mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |