- Connector Type
- Number of Positions
- Packaging
- Part Status
- Contact Finish
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Contact Materials
- DIN Conformance
- IEC Conformance
Attribute column
Manufacturer
JST Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Base Product Number | Body Orientation | Contact Materials | Ejector Type | Mounting Styles | Number of Contact Rows | Operating Temp Range | Rad Hardened | Termination Method | Voltage Rating Max | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Card Type | Body/Shell Style | Termination Type | Max Current Rating | Current Rating (Max) | Insertion, Removal Method | Features | Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICC-8SS14-TN(LF)(SN) JST Sales America Inc. | 32 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | Connector | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | Resin | - | Straight | Copper Alloy | Push-Push | Surface Mount | 2 | -25C to 85C | No | Solder | 5VDC/5VAC | - | - | - | - | - | - | - | - | - | - | SD Card | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | - | - | - | - | - | - | 0.5(A) | - | - | - | - | - | - | - | - | ||
![]() CFF-HC24S-S352-N120T JST Sales America Inc. | 18 |
| - | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | CFF-HC24 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CFF | - | - | Active | - | - | - | Connector | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | CFast? Card | - | - | - | - | Push In, Pull Out | Board Guide | - | - | - | - | - | - | ||
![]() SDHL-8BNS-K-363-A0-ETB(HF) JST Sales America Inc. | 2269 | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | Bulk | 2010 | - | e4 | yes | Active | - | - | - | Connector and Ejector | - | 8 | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | Gold | - | - | - | - | microSD™ | - | - | - | - | Push In, Push Out | Switch | - | 0.055 1.40mm | - | No SVHC | RoHS Compliant | - | ||
![]() ICM-MA50H-SS52-1141(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Bronze | - | - | - | - | - | - | - | Tray | 2008 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Connector | - | 50 | 60°C | -20°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | 26.5mm | Gold | - | - | MALE | 94V-0 | CompactFlash® - Type I | - | - | 500mA | - | Push In, Pull Out | Board Guide, Card Guide | 46.6mm | 0.261 6.64mm | No | - | RoHS Compliant | Lead Free | ||
![]() ICM-MA50H-SS52-1151(LF)(SN) JST Sales America Inc. | 32 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Bulk | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector | - | 50 | 60°C | -20°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | 26.5mm | Gold | - | - | MALE | 94V-0 | CompactFlash® - Type I | - | - | 500mA | - | Push In, Pull Out | - | 46.6mm | 0.167 4.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() CFF-HC24S-S352-N120T(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | CFF | e3 | yes | Active | - | - | - | Connector | - | 24 | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | 1.27mm | - | Gold | - | - | MALE | - | CFast™ Card | - | - | - | - | Push In, Pull Out | Board Guide | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ICM-MA50H-SS52-1141 JST Sales America Inc. | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Bronze | - | - | - | - | - | - | - | Bulk | 2011 | - | e3 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | - | 50 | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 1.27mm | - | Gold | - | - | MALE | 94V-0 | CompactFlash® - Type I | - | SOLDER | - | - | Push In, Pull Out | Board Guide, Card Guide | - | 0.261 6.64mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICM-C68H-S112-400N1(LF)(SN) JST Sales America Inc. | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | - | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - Type I, II, III | - | - | - | - | Push In, Pull Out | Board Guide, Card Guide | - | 0.217 5.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() ICM-MA50A-C441N(LF)(SN) JST Sales America Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICM-B60S-TS13-2232 JST Sales America Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | - | 60 | - | - | 2 | - | COMPATIBLE WITH JEDEC, TWIN BEAM CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | Gold | - | - | FEMALE | 94V-0 | - | SOCKET | - | - | - | Push In, Pull Out | - | - | - | - | - | Non-RoHS Compliant | - |