- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- Ihs Manufacturer
- Insulator Material
- JESD-609 Code
Attribute column
Manufacturer
JST Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Interface IC Type | Profile |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UB-M5BR-G14-4S-TF (LF)(SN)(L) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (G)SXH-001T-P0.6 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ-88U-SD315K-T JST Manufacturing | In Stock | - | Datasheet | BOARD | - | LOCKING | SPLIT BOARD LOCK | 0.697 inch | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | 1 | Obsolete | No | e3 | No | EAR99 | RJ CONNECTOR | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | 2 | STAGGERED | - | 0.65 inch | FEMALE | 94V-0 | NO | 0.659 inch | 1.3 A | TELCOM, MODULAR | 1000000000 Ω | JACK | SOLDER | POLARIZED HOUSING | 1000VAC V | 1 | 2.54 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | ||
![]() UBB-4R-D14C-4D JST Manufacturing | 270 |
| Datasheet | BOARD | COPPER ALLOY | - | - | - | GOLD OVER NICKEL | - | J S T MFG CO LTD | POLYETHYLENE | - | - | Active | No | e4 | No | - | USB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | NICKEL TIN | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | RIGHT ANGLE | NOT SPECIFIED | ||
![]() UBB-4R-D14-4D(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |