- Number of Rows
- Contact Materials
- Contact Plating
- Package
- RoHS
- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
JST Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Colour | Contact Finish Mating | Contact Materials | Flame Retardant Rating | Mounting Styles | Number of PINs Per Row | Package | Pins Structure | Plastic Material | Rated Voltage (Max) | Reference Series | RoHS | Supplementary Features | X-Length of Bottom Edge on Board (Spacing Line) | Y-Width of Bottom Edge on Board | Z-Height of the Board | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Contact Gender | UL Flammability Code | Wire Gauge | Row Spacing | Wire Gauge (Max) | Wire Gauge (Min) | Cable Termination | Operating Temperature Range | Current Rating (Max) | Cable Pitch | Board-Side Pitch | Features | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 20 |
| Datasheet | - | Tin | - | - | 28P | White | - | Brass Alloy | UL94V-0 | Direct Insert | 14 | Bag-packed | 2x14P | Glass Fiber Reinforced PA66 | 250V | XAD | true | With column | 40mm | 10.1mm | 10.1mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | 3P | Brown | - | Brass Alloy | UL94V-0 | Direct Insert | 3 | Box-packed | 1x3P | Glass Fiber Reinforced PA66 | 250V | XA | true | - | 10mm | 6.4mm | 8.8mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | 6P | Red | - | Brass Alloy | UL94V-0 | Direct Insert | 6 | Box-packed | 1x6P | Glass Fiber Reinforced PA66 | 250V | XA | true | K-leg punch;With column | 17.5mm | 6.4mm | 8.8mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
Tiny WHSL | 975 |
| - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | - | - | 5P | Black | - | Brass | UL94V-0 | Direct Insert | 5 | Box-packed | 1x5P | Glass Fiber Reinforced PA66 | 250V | XH | true | - | 14.9mm | 6.75mm | 7mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | - | - | 10P | White | - | Brass Alloy | UL94V-0 | Horizontal attachment | 10 | Box-packed | 1x10P | PA | 250V | PA | true | Auxiliary soldering legs;With column | 24mm | - | 5.7mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | 3A | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 2 | White | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 2 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 10P-SZN JST Sales America Inc. | 13580 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | SZN | - | yes | Active | 1 (Unlimited) | EAR99 | Housing | 10 | Natural | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5mm | 10 | Straight | 4.25mm | - | - | - | MALE | 94V-0 | 26-30 AWG | - | - | - | Crimp | - | - | 0.059 1.50mm | 0.059 1.50mm | - | 16mm | 2.4mm | RoHS Compliant | - | ||
![]() 05DB-4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 5 | Black | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.5mm | 5 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 09DB-4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 9 | Black | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 9 | - | - | All | unknown | Tin-Lead | MALE | - | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 06DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 6 | White | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.5mm | 6 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 06DB-8M(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 6 | Green | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 6 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 15P-SAN JST Sales America Inc. | 9900 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SAN | - | yes | Active | 1 (Unlimited) | EAR99 | Housing | 15 | Yellow | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 15 | Straight | 5.65mm | - | - | - | MALE | 94V-0 | 24-30 AWG | - | - | - | Crimp | - | - | 0.079 2.00mm | 0.079 2.00mm | Contacts Not Included | 31.2mm | 3.25mm | RoHS Compliant | - | ||
![]() 06DB-4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 6 | Black | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 6 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 08DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 8 | White | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 8 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 02DB-8M(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 2 | Green | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 2 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 12DB-4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 12 | Black | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 2.54mm | 12 | - | - | All | unknown | Tin-Lead | MALE | 94V-0 | 24-28 AWG, Stranded | - | 28 AWG | 24 AWG | IDC | - | - | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | Non-RoHS Compliant | Lead Free |