- Number of Rows
- Contact Materials
- Contact Plating
- Package
- RoHS
- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
JST Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 5 | White | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 5 | All | unknown | Tin-Lead | - | - | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | Non-RoHS Compliant | - | ||
![]() 07DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | EAR99 | Individual Wires | 7 | Green | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 7 | All | unknown | Tin-Lead | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 20mm | 4.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 13DB-8M JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Obsolete | 1 (Unlimited) | EAR99 | Individual Wires | 13 | Green | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 13 | All | unknown | Tin-Lead | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 35mm | 4.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 05DB-8M(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | Individual Wires | 5 | Green | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 5 | All | - | Tin-Lead | - | - | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | Non-RoHS Compliant | - | ||
![]() 09DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | - | Individual Wires | 9 | Green | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 9 | All | unknown | Tin-Lead | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | MALE | - | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 25mm | 4.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 11DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | EAR99 | Individual Wires | 11 | Green | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 11 | All | unknown | Tin-Lead | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 30mm | 4.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() 12DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | EAR99 | Individual Wires | 12 | Green | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 12 | All | unknown | Tin-Lead | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | 24-28 AWG, Stranded | 28 AWG | 24 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 32.5mm | 4.1mm | Non-RoHS Compliant | Contains Lead |