- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Shape | Mounting Option 1 | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Lead Pitch | Contact Gender | Working Voltage | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Terminal and Terminal Block Type | Contact Termination | Wire/Cable Diameter | Rated Current | Contact Design | Wire Cross Section | Pin or Socket | Assembly Item Name | Wire Size (Max) | Cable Entry-Max | Rated Voltage(DC) | Cable Entry-Min | Used With | Rated Voltage(AC) | Height | Length | Width | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPH-002T-P0.5S JST Sales America Inc. | 4503411 |
| Datasheet | 16 Weeks | - | - | 28.349523g | - | - | Bronze | - | - | - | Cut Tape (CT) | - | PH | yes | Active | 1 (Unlimited) | EAR99 | - | - | 10mOhm | - | 85°C | -25°C | - | Male | 8536.90.40.00 | 100V | NO | NO | NO | Straight | - | 1.5mm | - | 2A | Tin | - | - | - | - | 100V | BELLOWED CONTACT | 10mOhm | 24-30 AWG | 1GOhm | 100V | 2A | CONNECTOR ACCESSORY | 30 AWG | 24 AWG | 24 AWG | - | - | Crimp | 1.5 mm | - | STRIP OR LOOSE | - | Socket | CONTACT | - | - | - | - | - | - | 6.35mm | 5.7mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SPHD-002T-P0.5 JST Sales America Inc. | 2448954 |
| Datasheet | 12 Weeks | - | - | - | - | CABLE | Bronze | STRAIGHT | - | - | Tape & Reel (TR) | - | PHD | - | Active | 1 (Unlimited) | EAR99 | Connector, PCB, Signal | - | - | - | 85°C | -25°C | - | Receptacle | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | Tin | - | - | - | - | - | BELLOWED CONTACT | 10mOhm | 24-28 AWG | - | - | - | CONNECTOR ACCESSORY | 28 AWG | 24 AWG | 28 AWG | - | - | Crimp | - | 3A | - | - | Socket | CONTACT | - | 0.06 inch | 100V | 0.035 inch | - | 100V | - | - | - | 0.112 inch | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPH-001T-P0.5L JST Sales America Inc. | 105960 | - | Datasheet | 18 Weeks | - | - | - | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | PH | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 20mOhm | 22-26 AWG | - | - | - | - | 26 AWG | 22 AWG | 26 AWG | - | WIRE TERMINAL | Crimp | - | - | - | 0.33 mm2 | Socket | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SPA-001T-P0.5 JST Sales America Inc. | 120639 |
| Datasheet | 16 Weeks | Cable | - | - | - | - | Bronze | - | 85°C | -25°C | Tape & Reel (TR) | - | PA | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | Tin | - | UL | - | - | - | BELLOWED CONTACT | 25mOhm | 22-26 AWG | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | - | - | - | Crimp | - | 3A | - | - | Socket | CONTACT | - | 0.059 inch | 100V | 0.035 inch | - | 100V | - | - | - | 0.112 inch | - | RoHS Compliant | Lead Free | ||
![]() SXA-01T-P0.6 JST Sales America Inc. | 381941 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | XA | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | Receptacle | 8536.90.40.00 | - | - | - | - | - | - | - | - | 3A | Tin | - | - | - | - | - | - | - | 20-24 AWG | - | - | - | - | 24 AWG | 20 AWG | 20 AWG | - | WIRE TERMINAL | Crimp | - | - | - | 0.5 mm2 | Socket | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SHF-001T-0.8BS JST Sales America Inc. | 188205 |
| Datasheet | 15 Weeks | - | - | - | - | - | Bronze | - | - | - | Cut Tape (CT) | - | NH | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | NO | NO | NO | Straight | - | - | - | 3A | Tin | - | TUV; UL | - | - | - | - | 20mOhm | 22-28 AWG | - | 250V | 3A | CONNECTOR ACCESSORY | 28 AWG | 22 AWG | 28 AWG | - | - | Crimp | - | - | - | - | Socket | CONTACT | - | 0.071 inch | - | 0.047 inch | SM SERIES CONNECTOR | - | - | 9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SXH-001T-P0.6N JST Sales America Inc. | 110762 |
| Datasheet | 12 Weeks | - | PHOSPHOR BRONZE | - | Straight | - | - | - | - | - | Tape & Reel (TR) | - | XH | - | Active | 1 (Unlimited) | EAR99 | - | Stamped | - | - | 85°C | -25°C | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | - | - | 3A | Tin | - | CSA; TUV; UL | - | FEMALE | - | - | 10mOhm | 22-26 AWG | - | - | - | - | - | - | - | 1 | - | Crimp | - | - | - | - | Socket | CONTACT | 22 AWG | 0.0748 inch | 250V | - | - | 250V | - | 6.5mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() SAN-002T-0.8A JST Sales America Inc. | 18700360 | - | Datasheet | 16 Weeks | Wire | - | - | - | - | Brass | - | 85°C | -25°C | Tape & Reel (TR) | - | SAN | yes | Active | 1 (Unlimited) | EAR99 | - | Stamped | - | - | - | - | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | Tin | - | CSA; UL | - | - | - | - | - | 24-30 AWG | - | - | - | - | - | - | 30 AWG | - | - | Crimp | - | 2A | - | - | Pin | CONTACT | 24 AWG | 0.051 inch | 250V | 0.035 inch | - | 250V | - | - | - | 0.122 inch | Unknown | RoHS Compliant | - | ||
![]() SYF-01T-P0.5A JST Sales America Inc. | 1156139 |
| Datasheet | 16 Weeks | - | COPPER ALLOY | - | - | - | - | STRAIGHT | 85°C | -25°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | Tin | - | CSA; TUV; UL | - | FEMALE | - | - | 20mOhm | 20-26 AWG | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 20 AWG | - | - | - | Crimp | - | 15A | - | - | Socket | CONTACT | - | 0.098 inch | 300V | 0.051 inch | VYH CONNECTOR | 300V | - | - | - | 0.173 inch | - | RoHS Compliant | Lead Free | ||
![]() SMM-003T-P0.5 JST Sales America Inc. | 32058 |
| Datasheet | 16 Weeks | Cable | - | - | - | - | Bronze | - | 85°C | -25°C | Tape & Reel (TR) | - | ZM | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | Male | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | 700mA | Tin | - | CSA; UL | - | - | - | - | 30mOhm | 28-30 AWG | - | - | - | CONNECTOR ACCESSORY | 30 AWG | 28 AWG | 30 AWG | - | - | Crimp | - | - | - | - | Pin | CONTACT | - | 0.035 inch | 50V | 0.028 inch | - | 50V | - | - | - | 0.087 inch | Unknown | RoHS Compliant | - | ||
![]() SEH-001T-P0.6L JST Sales America Inc. | 144000 | - | - | 16 Weeks | - | PHOSPHOR BRONZE | - | - | - | - | STRAIGHT | 85°C | -25°C | Tape & Reel (TR) | - | EH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | Tin | - | CSA; UL | - | FEMALE | - | - | 20mOhm | 22-26 AWG | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | - | - | - | Crimp | - | 3A | - | - | Socket | CONTACT | - | - | 250V | - | - | 250V | - | - | - | 0.112 inch | - | RoHS Compliant | - | ||
![]() SPH-004T-P0.5S JST Sales America Inc. | 149430 |
| Datasheet | 16 Weeks | - | - | - | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | PH | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | Receptacle | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 28-32 AWG | - | - | - | - | 32 AWG | 28 AWG | 28 AWG | - | WIRE TERMINAL | Crimp | - | - | - | 0.08 mm2 | Socket | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SXH-002T-P0.6 JST Sales America Inc. | 128000 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | - | - | - | Cut Tape (CT) | - | XH | - | Active | 1 (Unlimited) | EAR99 | - | Stamped | - | - | - | - | - | Receptacle | 8536.90.40.00 | - | - | - | - | - | - | - | unknown | - | Tin | - | - | - | - | - | - | - | 26-30 AWG | - | - | - | - | 30 AWG | 26 AWG | 26 AWG | - | - | Crimp | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SEH-001T-P0.6 JST Sales America Inc. | 1461240 | - | Datasheet | 12 Weeks | - | - | - | - | - | Bronze | STRAIGHT | - | - | Cut Tape (CT) | - | EH | - | Active | 1 (Unlimited) | EAR99 | - | - | 10mOhm | 1 | 85°C | -25°C | - | Female | 8536.90.40.00 | 250V | NO | NO | NO | - | - | - | - | 3A | Tin | - | CSA; TUV; UL | - | - | 250V | SQ PIN-SKT | 10mOhm | 22-30 AWG | 1GOhm | - | - | CONNECTOR ACCESSORY | 30 AWG | 22 AWG | 22 AWG | - | - | Crimp | 1.9 mm | - | - | - | Socket | CONTACT | - | 0.075 inch | - | 0.039 inch | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SWPR-001T-P025 JST Sales America Inc. | 2233892 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | STRAIGHT | - | - | Tape & Reel (TR) | 2013 | JWPF | yes | Active | 1 (Unlimited) | EAR99 | Power, Rectangular, Tab | - | - | - | 85°C | -25°C | 1 | Receptacle | 8536.90.40.00 | 100V | NO | NO | NO | - | - | - | - | 3A | Tin | 100V | UL | 2mm | - | 100V | - | 15mOhm | 22-26 AWG | 800MOhm | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | 26 AWG | - | - | Crimp | - | - | - | - | Socket | CONTACT | - | 0.067 inch | - | 0.055 inch | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SPHD-001T-P0.5 JST Sales America Inc. | 768003 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | STRAIGHT | - | - | Tape & Reel (TR) | - | PHD | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | Tin | - | - | - | - | - | BELLOWED CONTACT | 20mOhm | 22-26 AWG | - | - | - | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | 26 AWG | - | - | Crimp | - | 3A | - | - | Socket | CONTACT | - | 0.059 inch | 100V | 0.039 inch | PBV SERIES CONNECTOR | 100V | - | - | - | 0.112 inch | - | RoHS Compliant | Lead Free | ||
![]() SVH-21T-P1.1 JST Sales America Inc. | 3385593 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | STRAIGHT | - | - | Cut Tape (CT) | - | VH | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | - | - | unknown | 10A | Tin | - | CSA; TUV; UL | - | - | - | - | 10mOhm | 18-22 AWG | - | - | - | CONNECTOR ACCESSORY | 22 AWG | 18 AWG | 22 AWG | - | - | Crimp | - | - | - | - | Socket | CONTACT | - | 0.118 inch | 250V | 0.067 inch | - | 250V | - | - | - | 0.165 inch | No SVHC | RoHS Compliant | Lead Free | ||
![]() SXH-001T-P0.6 JST Sales America Inc. | 288985 | - | Datasheet | 16 Weeks | Cable | - | - | Straight | - | Bronze | - | - | - | Cut Tape (CT) | - | XH | yes | Active | 1 (Unlimited) | EAR99 | Connector, PCB, Signal | Stamped | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | Unshielded | 1.95mm | unknown | 3A | Tin | - | - | - | - | - | BELLOWED CONTACT | 10mOhm | 22-28 AWG | - | - | 3A | - | 28 AWG | 22 AWG | 22 AWG | 1 | - | Crimp | - | - | STRIP OR LOOSE | - | Socket | CONTACT | - | 0.075 inch | 250V | 0.035 inch | - | 250V | - | 6.5mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SXA-001T-P0.6 JST Sales America Inc. | 6954334 |
| Datasheet | 16 Weeks | - | - | - | - | - | Bronze | - | - | - | Tape & Reel (TR) | - | XA | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 85°C | -25°C | - | Female | 8536.90.40.00 | - | NO | NO | NO | Straight | - | - | unknown | 3A | Tin | - | CSA; TUV; UL | - | - | - | - | 20mOhm | 22-28 AWG | - | 250V | 3A | CONNECTOR ACCESSORY | 28 AWG | 22 AWG | 28 AWG | - | - | Crimp | - | - | - | - | Socket | CONTACT | - | 0.075 inch | - | 0.031 inch | - | - | - | 6.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SPH-002T-P0.5L JST Sales America Inc. | 128000 | - | Datasheet | 16 Weeks | - | - | - | - | - | Bronze | STRAIGHT | 85°C | -25°C | Tape & Reel (TR) | - | PH | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | Female | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | 2A | Tin | - | TUV; UL | - | - | - | - | 20mOhm | 24-28 AWG | - | - | - | CONNECTOR ACCESSORY | 28 AWG | 24 AWG | - | - | - | Crimp | - | - | - | - | Socket | CONTACT | - | 0.059 inch | 250V | 0.031 inch | PAD SERIES CONNECTOR | 250V | - | - | - | 0.112 inch | Unknown | ROHS3 Compliant | Lead Free |