- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM05B-PASS-1-TBT JST Manufacturing | 10744 |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN | - | - | - | - | - | ||
![]() S10B-J21DK-GGYR(LF)(AU) JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | BOARD LOCK | 0.598 inch | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.5 mm | unknown | TUV; UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.589 inch | MALE | 94V-0 | 0.701 inch | 4.6 A | SQ PIN-SKT | - | - | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.5 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.157 inch | BLACK | 0.13 inch | ||
![]() CE-100V JST Manufacturing | 555 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51FXR-RSM1-GAN-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | ||
![]() BH03B-PASK-1 JST Manufacturing | 10 |
| Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN LEAD | - | - | - | - | - | ||
![]() B2B-XH-2 JST Manufacturing | 650 |
| Datasheet | BOARD | - | - | - | TIN OVER COPPER | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED, TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | - | - | - | XHP-2 | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() S11B-ZR-SM3-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.5 mm | unknown | - | - | - | ZHR-11 | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN LEAD | - | - | - | - | - | ||
![]() 13FLH-SM1-GB-TB(LF)(SN)(F) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-MB68H-S153-400N JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | No | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | ||
![]() S08FAZ-SM-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN | - | ZIF N | - | - | - | ||
![]() 08FMZ-BT JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | ZIF N | - | - | - | ||
![]() SM08B-PASS-NI-TBT(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S16B-J21DK-GGXR JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | No | e4 | No | - | BOARD CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | ||
![]() T26FAZ-RSM-1-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN | - | ZIF N | - | - | - | ||
![]() S03B-PSILE-A1 JST Manufacturing | 189 |
| Datasheet | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S34B-PHDSS-B JST Manufacturing | In Stock |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() BE12P-SHF-1AA JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | POLYAMIDE6 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | BOTTOM ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.449 inch | MALE | 94V-0 | 0.394 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | Tin (Sn) | RECTANGULAR | - | - | WHITE | 0.13 inch | ||
![]() S5B-PH-SM3-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ||
![]() 30FLZT-RSM1-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | TIN | - | - | - | - | - | ||
![]() 20P-JANK-GSAN-2-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - |