- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Contact Design | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2P-HVQ-34(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 0.197 inch | TIN | BRASS | J S T MFG CO LTD | POLYAMIDE66 | - | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | CSA; UL | 1 | RECTANGULAR | - | 0.094 inch | MALE | 94V-0 | 0.129 inch | 3 A | SQ PIN-SKT | - | - | 0.098 inch | - | SOLDER | - | Tin (Sn) | RECTANGULAR | - | NATURAL | - | 0.13 inch | ||
![]() SM15B-PASS-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 1.339 inch | - | - | J S T MFG CO LTD | POLYAMIDE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | SHROUDED, SIDE ENTRY | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | MALE | 94V-0 | 0.224 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | 800VAC V | - | RECTANGULAR | - | IVORY | PREASSEM CONN | - | ||
![]() GHDR-38V-S-1(F) JST Manufacturing | In Stock | - | Datasheet | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | ONE | 2 | - | - | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | ||
![]() S02B-PAKK-2(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21FXV-RSM1-GAN-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | GOLD OVER NICKEL | - | ZIF N | - | - | - | ||
![]() GHDR-14V-S-1(F) JST Manufacturing | In Stock | - | Datasheet | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | ONE | 2 | - | - | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | ||
![]() B42B-PNDZS-1 JST Manufacturing | 15 |
| Datasheet | - | - | - | - | - | J S T MFG CO LTD | - | PND | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM03B-SRSS-G-TB(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM03B-GVHS-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 1.25 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | TIN | - | - | - | - | - | ||
![]() 19FLZ-RSM2-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | Tin (Sn) | - | - | - | - | - | ||
![]() 24FHZ-SM1-S-TB(F) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | TIN | - | - | - | - | - | ||
![]() B07B-PAKK-1 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | POLARIZED, SHROUDED, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | ||
![]() 21FMN-BMTR-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | ||
![]() B32B-PUDSS(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | POLARIZED, TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | TIN | - | - | - | - | - | ||
![]() SM08B-SRSS-GW-TB (LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE-H092TD-1190 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | STRAIGHT | - | 1 | - | - | - | Obsolete | No | e3 | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | ||
![]() 08FMN-STRK-A JST Manufacturing | 1220 |
| Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SOLDER | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | ||
![]() S25FAZ-SM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) | - | ZIF N | - | - | - | ||
![]() S26FAZ-SM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) | - | ZIF N | - | - | - | ||
![]() SM02B-CZSS-1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | SIDE ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | TIN | - | - | - | - | - |