- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B13B-PH-SM4-TBT JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24R-JAVK-GS-1-L-TF(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19FXRH-SM1-GAN-TF(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM-C68S-TS13-6032 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e3 | No | EAR99 | PCMCIA CONNECTOR | STRADDLE MOUNT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() 06FMN-SMT-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | - | 6 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() 26FMN-SMT-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | - | 26 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() SM03B-PBVSS-TB JST Manufacturing | 1164 |
| Datasheet | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26FLH-SM1-GB-TB(LF) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM36B-ZPDZS-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 1.209 inch | TIN OVER COPPER | NOT SPECIFIED | J S T MFG CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.291 inch | MALE | 94V-0 | 0.216 inch | 1.5 A | CENTRONIC | 60 mΩ | 500000000 Ω | 0.059 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 0.419 mm | Tin (Sn) | RECTANGULAR | LIF N | LIF N | IVORY | ||
![]() 60RF-JMCS-G-1B-TF(N)(LF)(SN)(1) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRWM-01GG-S0.6 JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF-H142TD-1130(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | TOP ENTRY, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | ||
![]() 21FXZT-SM1-GAN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | SOCKET | SURFACE MOUNT | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | ZIF N | - | - | ||
![]() GHDR-18V-S-1 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39FMN-BTK-A(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 39 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | ||
![]() 60R-JANK-GSAN-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | GOLD OVER NICKEL | - | - | - | - | ||
![]() VHR-9N-WGE1 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21FMN-BTK-A JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() S03B-J43SK-GHXR JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 6.35 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() B06B-PLISK-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | TIN OVER COPPER | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - |