- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12R-FJ JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e3 | No | - | BOARD CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() HOP-22A-1190-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | - | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.25 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
![]() B10B-XASK-1N JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() ICM-MB68S-TS13-5000 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | e0 | No | EAR99 | PCMCIA CONNECTOR | STRADDLE MOUNT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | TIN LEAD OVER NICKEL | - | - | - | - | ||
![]() 20R-JAVK-GSAN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | e4 | No | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | GOLD OVER NICKEL | - | - | - | - | ||
![]() 25FMN-BMTTR-A-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() BH03B-XASK-BN JST Manufacturing | 7200 |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() 28FLS-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.020 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN | - | - | - | - | ||
![]() SM03B-PASS-1-TB JST Manufacturing | 2 |
| Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | ||
![]() S05B-F32SK-GGXR(LF)(AU) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | 1.351 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | RECTANGULAR POWER CONNECTOR | RATED CURRENT(POWER): 15A | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | unknown | CSA;TUV;UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.368 inch | MALE | 94V-0 | NO | 0.85 inch | - | SQ PIN-SKT | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() BH2P-VH-1-BK JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | POSITIONING PIN | 0.386 inch | SN-PB ON CU | BRASS | J S T MFG CO LTD | GLASS FILLED POLYAMIDE | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | e0 | - | EAR99 | BOARD CONNECTOR | 250 PIECES IN BOX PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 3.9624 mm | unknown | UL,CSA,TUV | 1 | RECTANGULAR | - | 0.362 inch | MALE | - | - | 0.622 inch | 7 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.156 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | - | BLACK | 0.138 inch | ||
![]() PLIP-05V-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM07B-GHTR-TBT(LF)(SN)(N)- JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B12B-PUDSS-1-GU JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33FXS-RSM1-GAN-TF(B) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | GOLD OVER NICKEL | - | - | - | - | ||
![]() S2B-PH-SM4-GW-TB(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B14B-CZHK-B-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | ||
![]() B20B-CZWHK-B-1(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | ||
![]() 06FL-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | - | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | ZIF N | - | - | ||
![]() B4B-EH(LF)(SN)(P) JST Manufacturing | 220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |