- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Insertion Force-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17FLS-RSM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN | NOT SPECIFIED | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 0.5 mm | unknown | - | FEMALE | 94V-0 | 0.020 inch | RECEPTACLE | SURFACE MOUNT | TIN | - | ||
![]() SHLDP-30V-S(B) JST Manufacturing | In Stock |
| Datasheet | CABLE | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | ONE | 2 | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | BOARD CONNECTOR | COMPATIBLE CONTACT: SSHL-003GA1-P0.2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | unknown | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | CRIMP | - | - | ||
![]() 14FLH-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | STRAIGHT | ONE | 1 | - | Obsolete | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 0.5 mm | unknown | - | FEMALE | 94V-0 | 0.020 inch | - | SURFACE MOUNT | TIN | ZIF N | ||
![]() B9B-XH-2 JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN | NOT SPECIFIED | J S T MFG CO LTD | STRAIGHT | ONE | 1 | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED, TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.5 mm | unknown | XHP-9 | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) | - | ||
![]() B5B-ZR-SM4-TFT JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10FLH-RSM2-GB-TB(HF) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH09B-XASK JST Manufacturing | 7 |
| Datasheet | BOARD | TIN | NOT SPECIFIED | J S T MFG CO LTD | STRAIGHT | ONE | 1 | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.5 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SOLDER | TIN | - | ||
![]() SM20B-SHLS-1-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN | NOT SPECIFIED | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SURFACE MOUNT | TIN | - | ||
![]() BM16B-NSHDZS-TFT JST Manufacturing | In Stock | - | Datasheet | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | - | - | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Tin (Sn) | - | ||
![]() S6B-PH-K-S-GW JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14FMN-STK-A JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Obsolete | No | e0 | - | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | 0.039 inch | - | SOLDER | Tin/Lead (Sn/Pb) | - | ||
![]() 33FXY-RSM1-GAN-1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | FEMALE | 94V-0 | 0.012 inch | - | SURFACE MOUNT | Gold (Au) - with Nickel (Ni) barrier | - | ||
![]() S06B-J21DK-GGXR JST Manufacturing | In Stock |
| Datasheet | BOARD | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | RIGHT ANGLE | ONE | 2 | - | Obsolete | No | e4 | No | - | BOARD CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.5 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | ||
![]() B02B-PASK-1-GU JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20FHZ-SM1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | - | FEMALE | 94V-0 | 0.020 inch | - | SURFACE MOUNT | TIN | - | ||
![]() 13FL-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 0.5 mm | unknown | - | FEMALE | 94V-0 | - | RECEPTACLE | SURFACE MOUNT | - | ZIF N | ||
![]() 14FMN-BMTTN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | STRAIGHT | ONE | 1 | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | unknown | - | FEMALE | 94V-0 | 0.039 inch | - | SURFACE MOUNT | Tin/Lead (Sn/Pb) | - | ||
![]() 10FLT-SM1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | NOT SPECIFIED | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | - | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 10 | - | unknown | - | - | - | - | - | - | NOT APPLICABLE | - | ||
![]() SM14B-SHLS-1-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN | NOT SPECIFIED | J S T MFG CO LTD | RIGHT ANGLE | ONE | 1 | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SURFACE MOUNT | TIN | - | ||
![]() RE-H072TD-1190(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | TIN OVER COPPER | BRASS | J S T MFG CO LTD | STRAIGHT | - | 1 | ROHS COMPLIANT | Active | Yes | e3 | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | unknown | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | SOLDER | Tin (Sn) | - |