- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21FX-RSM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() 39FMN-BMTR-A-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 39 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() CZWH-34-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B7P-MQ-C(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | ||
![]() S24B-PHDSS-B JST Manufacturing | In Stock |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() 22FMN-BMTR-A-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | ||
![]() SM07B-GHLE-TB(LF)(SN)- JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7B-ZR-SM3-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.5 mm | unknown | - | - | - | ZHR-7 | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() 17FLZ-RSM2-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | ||
![]() S11B-ZR-SM2-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.709 inch | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | POLYAMIDE66 | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.5 mm | unknown | CSA; UL | 1 | RECTANGULAR | - | 0.146 inch | MALE | 94V-0 | 0.256 inch | 1 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.059 inch | SURFACE MOUNT | - | 500VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | - | IVORY | - | ||
![]() 08FKZ-RSM1-1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | SURFACE MOUNT | - | - | Tin (Sn) | - | ZIF N | - | - | ||
![]() SM06B-PBVSS-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | ||
![]() BH04B-XMSK JST Manufacturing | In Stock | - | Datasheet | BOARD | LATCH | PEG | LOCKING | 0.488 inch | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.5 mm | unknown | UL | 1 | RECTANGULAR | XMP-04V | 0.35 inch | MALE | 94V-0 | 0.74 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.098 inch | SOLDER | POLARIZED HOUSING | 1000VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.138 inch | ||
![]() SM11B-SSR-H-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | ||
![]() (W)R8-6(NJ) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHDR-32VR JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B11P-VH-B JST Manufacturing | 190 |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 3.96 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() S6B-ZR-SM3-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.5 mm | unknown | - | - | - | ZHR-6 | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() S26B-PHDSS-B JST Manufacturing | 939 |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() SDK-9BNS-K13-GN-TB JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | - | ONE | - | - | - | - | Obsolete | No | e3 | No | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - |