- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30FLH-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | Tin (Sn) | - | ZIF N | - | - | - | ||
![]() S02B-XASK-1 JST Manufacturing | In Stock | - | Datasheet | BOARD | POLARIZED LCK | SPLIT BOARD LOCK | LOCKING | 0.295 inch | SN-PB ON CU | COPPER ALLOY | J S T MFG CO LTD | GLASS FILLED POLYAMIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | - | - | - | - | - | EAR99 | BOARD CONNECTOR | SIDE ENTRY, BOX PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 2.4892 mm | unknown | UL, CSA | 1 | RECTANGULAR | - | 0.299 inch | MALE | - | 0.496 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.098 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 1000VAC V | TIN/LEAD OVER COPPER | RECTANGULAR | LIF N | - | IVORY | 0.126 inch | ||
![]() 80R-JASKS-GWAN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | - | - | e4 | No | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() 24R-JANK-GSAN-L-TF(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11FAZ-RSM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN | - | ZIF N | - | - | - | ||
![]() 28FLT-SM2-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() BM12B-PASS-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() 33FXL-SM1-S-H-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | TIN | - | - | - | - | - | ||
![]() B2B-ZR-SM4-K-TFT (LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2B-XH-A-R JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.291 inch | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | POLYAMIDE66 | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.453 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1000VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | RED | 3.4 inch | ||
![]() B14B-PUDKS-1(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA-S161T-1290(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | CABLE | LOCKING | - | - | 0.981 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | ONE | 2 | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | unknown | CSA; UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.28 inch | FEMALE | 94V-0 | 0.409 inch | 1 A | SQ PIN-SKT | 50 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | IDC | POLARIZED KEY | 500VAC V | Tin (Sn) | RECTANGULAR | - | 0.1 inch | BLACK | - | ||
![]() B3B-EH-A-M(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | e3 | - | - | BOARD CONNECTOR | POLARIZED, TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() PHR-5-BL JST Manufacturing | In Stock | - | Datasheet | CABLE | LOCKING | - | - | 0.465 inch | - | - | J S T MFG CO LTD | POLYAMIDE66 | - | ONE | 1 | 85 °C | -25 °C | - | Active | - | 24 AWG | 30 AWG | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 5 | - | unknown | TUV; UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.177 inch | FEMALE | 94V-0 | 0.27 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | - | CRIMP | POLARIZED HOUSING | 800VAC V | - | RECTANGULAR | - | - | BLUE | - | ||
![]() 28FLH-SM1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | TIN | - | ZIF N | - | - | - | ||
![]() RX-S201S-1390 JST Manufacturing | In Stock | - | Datasheet | CABLE | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | - | ONE | 2 | - | - | - | Active | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | STANDARD: MIL-C-83503 | 8536.69.40.40 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() SM32B-NSHDZS-1-TF JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34R-JMCS-G-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | e4 | No | EAR99 | BOARD STACKING CONNECTOR | CANTILEVER CONTACTS | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | Gold (Au) | - | - | - | - | - | ||
![]() 36FMN-BMTTR-A-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | ||
![]() PARP-02V-R JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |