- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICM-MA50S-TS12-3026T JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | - | - | e3 | No | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | TIN OVER NICKEL | - | - | - | - | ||
![]() PHR-2-P JST Manufacturing | In Stock | - | Datasheet | CABLE | LOCKING | 0.228 inch | - | - | J S T MFG CO LTD | POLYAMIDE66 | - | ONE | 1 | 85 °C | -25 °C | - | Active | - | 24 AWG | 30 AWG | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 2 | - | unknown | TUV; UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.177 inch | FEMALE | 94V-0 | 0.27 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | - | CRIMP | POLARIZED HOUSING | 800VAC V | - | RECTANGULAR | - | PURPLE | - | ||
![]() 05FMN-SMT-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | - | 5 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() BM04B-GHTR-TBT(LF)(SN)(N) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2B-XH-A-R JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 0.291 inch | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | POLYAMIDE66 | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.453 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1000VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | - | RED | 3.4 inch | ||
![]() CZHR-17V-S JST Manufacturing | 4620 |
| Datasheet | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | Yes | - | BOARD CONNECTOR | COMPATIBLE CONTACT: SCZH-002T-P0.5, PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | ||
![]() BM02B-SFVH-TF(HF) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5B-XH-2-E(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140P-JUXK-G-B JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | - | - | e4 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() 30FMN-BTRK-A JST Manufacturing | 329 |
| Datasheet | BOARD | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | Yes | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ||
![]() 25FXW-SM1-G-S-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | e4 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | GOLD OVER NICKEL | - | ZIF N | - | - | ||
![]() SC12B-F34FK-GGR (LF)(AU) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCRT-6RS-1K-03-ETB(HF) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11FAZ-SM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | Tin (Sn) | - | ZIF N | - | - | ||
![]() S10B-PH-K-S-GW JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140PS-JUXK-G-B JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | No | - | - | e4 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | ||
![]() RA-H601TD(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | NOT SPECIFIED | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | Yes | - | BOARD CONNECTOR | TOP ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() BH07B-PASK-1(LF)(SN)(S) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B6B-PH-KL JST Manufacturing | In Stock |
| Datasheet | BOARD | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | Yes | - | - | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | ||
![]() S20FAZ-RSM-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF, SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | Tin (Sn) | - | ZIF N | - | - |