- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM15B-PASS-1-TBT(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE-H102SD-1190 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | 1 inch | SN-PB ON CU | BRASS | J S T MFG CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Contact Manufacturer | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 2.54 mm | unknown | UL, CSA | 1 | RECTANGULAR | - | 0.105 inch | MALE | - | 0.16 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN/LEAD OVER COPPER | RECTANGULAR | - | - | BLACK | 0.118 inch | - | ||
![]() B03B-XASK-1N JST Manufacturing | In Stock |
| Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() RF-H102TD-1190 JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() 76776 ANVIL (B) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23FLZ-SM2-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() B4B-XH-TW JST Manufacturing | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28FLS-SM1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | TIN | - | - | - | - | - | - | ||
![]() TSDR-20V-K JST Manufacturing | 267 |
| Datasheet | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | ||
![]() RA-H161SD(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 1.566 inch | NOT SPECIFIED | BRASS | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | CSA; UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.352 inch | MALE | 94V-0 | 0.689 inch | 1 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | - | RECTANGULAR | - | 0.1 inch | BLACK | 0.142 inch | FLASH inch | ||
![]() 22FLT-SM2-GB-TB(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM36B-GHDS-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | GOLD | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | Yes | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.25 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Gold (Au) | - | - | - | - | - | - | ||
![]() 27FMN-STRK-A(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 27 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() 35FXZ-RSM1-GAN-ETF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 35 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | TIN | - | ZIF N | - | - | - | - | ||
![]() B5B-XH-A-E JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 0.587 inch | TIN LEAD OVER COPPER | BRASS | J S T MFG CO LTD | POLYAMIDE66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 5 | 2.5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.226 inch | MALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | BLUE | 3.4 inch | - | ||
![]() RTB-1.5-3P JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | 0.689 inch | TIN OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 5 mm | unknown | CSA;TUV;UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.181 inch | MALE | 94V-0 | - | 5 A | RND PIN-SKT | 20 mΩ | 1000000000 Ω | 0.197 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | WHITE | - | - | ||
![]() 26FLH-SM1-TB(LF)(SN)(F) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM02B-PASS-NI-TB(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PADP-16V-1-K JST Manufacturing | In Stock | - | Datasheet | - | - | 0.709 inch | - | - | J S T MFG CO LTD | POLYAMIDE | - | ONE | 2 | 85 °C | -25 °C | - | Active | - | 22 AWG | 28 AWG | - | - | EAR99 | BOARD CONNECTOR | BAG PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | - | unknown | UL, CSA | - | - | - | 0.394 inch | FEMALE | - | 0.433 inch | - | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | BLACK | - | - | ||
![]() BM10B-CZSS-1-TF(LF)(SN)(P) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |