- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Mounting Option 1 | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Wire Size-Max | Wire Size-Min | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Reference Standard | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Interface IC Type | Contact Design | Rated voltage | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S08B-PUDSS-1 JST Manufacturing | 3230 |
| Datasheet | gold-plated | BOARD | 40 | - | - | socket | 2x20 | TIN OVER COPPER | - | 2.54mm | THT | 2.2 g | J S T MFG CO LTD | - | female | - | ONE | 1 | - | - | - | Obsolete | No | 2.54mm | straight | pin strips | - | - | -40...163°C | e3 | No | EAR99 | BOARD CONNECTOR | POLARIZED, SIDE ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | unknown | 3A | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | RIGHT ANGLE | - | 150V | COPPER ALLOY | 0.75µm | UL94V-0 | ||
![]() BU20P-TZW-S(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | gold-plated | - | 24 | - | - | socket | 1x24 | TIN | - | 2.54mm | THT | 1.39 g | J S T MFG CO LTD | - | female | - | - | - | - | - | - | Active | Yes | - | straight | pin strips | - | - | -40...163°C | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | 60V | PHOSPHOR BRONZE | 0.75µm | UL94V-0 | ||
![]() (D)B10B-PHDSS(LF)(SN)(P) JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 2 | - | - | - | Active | Yes | - | - | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | unknown | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() PADP-24V-1-Y JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | 1.024 inch | - | - | - | - | - | - | - | J S T MFG CO LTD | POLYAMIDE | - | - | ONE | 2 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | 22 AWG | 28 AWG | - | - | - | EAR99 | BOARD CONNECTOR | BAG PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 24 | - | unknown | - | UL, CSA | - | 0.394 inch | FEMALE | - | 0.433 inch | - | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | PLUG | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | YELLOW | - | - | - | - | - | - | ||
![]() PXARP-03V JST Manufacturing | 629 |
| Datasheet | - | CABLE | - | LOCKING | 3.858 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | POLYAMIDE66 | - | - | ONE | 1 | 85 °C | -25 °C | ROHS COMPLIANT | Active | Yes | - | - | - | 22 AWG | 26 AWG | - | - | Yes | - | BOARD CONNECTOR | COMPATIBLE CONTACT: SPXA-001T-P0.6 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | unknown | - | UL | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | FEMALE | 94V-0 | 0.413 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.386 inch | - | CRIMP | POLARIZED HOUSING | 1000VAC V | - | RECTANGULAR | - | NATURAL | - | PREASSEM CONN | - | - | - | - | ||
![]() 26FLS-RSM1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 0.5 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() SM04B-CZSS-1-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | BOARD CONNECTOR | SIDE ENTRY, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1.5 mm | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN OVER COPPER | - | - | - | - | - | - | - | - | - | ||
![]() 06FM-1.0ST JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | - | - | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() PBVP-03V-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20B-PHDSS-B JST Manufacturing | 4201 |
| Datasheet | - | BOARD | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | - | - | e3 | No | EAR99 | BOARD CONNECTOR | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() 21FLH-SM1-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | - | - | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.5 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | TIN | - | ZIF N | - | - | - | - | - | - | - | ||
![]() 16FLS-RSM1-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | - | - | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | RECEPTACLE | SURFACE MOUNT | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() BH04B-PASK-1 JST Manufacturing | In Stock |
| Datasheet | - | BOARD | - | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | - | - | e0 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
![]() 07CR-6H JST Manufacturing | In Stock | - | Datasheet | - | CABLE | - | - | - | - | - | TIN LEAD | PHOSPHOR BRONZE | - | - | - | J S T MFG CO LTD | - | - | - | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 7 | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | IDC | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | ||
![]() 14FL-SM1-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 0.5 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | ZIF N | - | - | - | - | - | - | - | ||
![]() B09B-PLISK-1 JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | - | - | - | - | e3 | No | - | BOARD CONNECTOR | LOW PROFILE, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2 mm | unknown | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() P18B-F36TK-GFAR JST Manufacturing | In Stock | - | Datasheet | - | CABLE | - | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | - | ONE | 3 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | COMPATIBLE CONTACT: SF3M-01T-M2.ON, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | unknown | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | CRIMP | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() B26B-PUDSS-1(LS)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33FXL-SM1-S-H-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | - | - | - | - | - | - | e3 | No | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | TIN | - | - | - | - | - | - | - | - | - | ||
![]() SCRT-6NS-1K-03-ETB(HF) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |