- Reach Compliance Code
- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Contact Materials
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Contact Gender
- Total Number of Contacts
- Filter Feature
- Mixed Contacts
Attribute column
Manufacturer
JST Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Mounting Option 1 | Board Mounting Option | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insulator Color | Interface IC Type | Contact Design | Rated voltage | Profile | Terminal Length | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2P-HVQ-34(LF)(SN) JST Manufacturing | 27 |
| Datasheet | - | BOARD | - | LOCKING | - | 0.197 inch | - | - | TIN | BRASS | - | - | - | J S T MFG CO LTD | POLYAMIDE66 | - | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.5 mm | unknown | - | CSA; UL | 1 | RECTANGULAR | - | 0.094 inch | MALE | 94V-0 | - | 0.129 inch | 3 A | SQ PIN-SKT | - | - | 0.098 inch | - | SOLDER | - | - | Tin (Sn) | RECTANGULAR | NATURAL | - | - | - | - | 0.13 inch | - | - | ||
![]() SM15B-PASS-TB(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | LOCKING | - | 1.339 inch | - | - | - | - | - | - | - | J S T MFG CO LTD | POLYAMIDE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | SHROUDED, SIDE ENTRY | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 15 | - | unknown | - | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | MALE | 94V-0 | - | 0.224 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | 800VAC V | - | RECTANGULAR | IVORY | - | PREASSEM CONN | - | - | - | - | - | ||
![]() SM08B-SHLS-TF JST Manufacturing | 122 |
| Datasheet | gold-plated | BOARD | 16 | - | - | - | socket | 1x16 | TIN OVER COPPER | - | 2.54mm | THT | 1.2 g | J S T MFG CO LTD | - | female | - | ONE | 1 | - | - | - | Active | No | - | straight | pin strips | -40...163°C | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | unknown | 1.5A | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | RIGHT ANGLE | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() PSIP-14V-LE JST Manufacturing | 248 | - | Datasheet | gold-plated | - | 80 | - | - | - | socket | 2x40 | - | - | 2.54mm | THT | 7.32 g | J S T MFG CO LTD | - | female | - | - | - | - | - | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() S08B-PUDSS-1 JST Manufacturing | 3230 |
| Datasheet | gold-plated | BOARD | 40 | - | - | - | socket | 2x20 | TIN OVER COPPER | - | 2.54mm | THT | 2.2 g | J S T MFG CO LTD | - | female | - | ONE | 1 | - | - | - | Obsolete | No | 2.54mm | straight | pin strips | -40...163°C | e3 | No | EAR99 | BOARD CONNECTOR | POLARIZED, SIDE ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | unknown | 3A | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | RIGHT ANGLE | - | 150V | COPPER ALLOY | - | 0.75µm | UL94V-0 | ||
![]() BU20P-TZW-S(LF)(SN) JST Manufacturing | 60950 | - | Datasheet | gold-plated | - | 24 | - | - | - | socket | 1x24 | TIN | - | 2.54mm | THT | 1.39 g | J S T MFG CO LTD | - | female | - | - | - | - | - | - | Active | Yes | - | straight | pin strips | -40...163°C | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | 60V | PHOSPHOR BRONZE | - | 0.75µm | UL94V-0 | ||
![]() SM20B-XSRS-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | Yes | - | - | - | - | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.6 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() PAP-06V-E JST Manufacturing | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21FMN-BTK-A JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | - | SOLDER | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
![]() S03B-J43SK-GHXR JST Manufacturing | 10 | - | Datasheet | - | BOARD | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | e4 | Yes | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 6.35 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() 20R-JAVK-GSAN-TF JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | - | - | - | - | e4 | No | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 25FMN-BMTTR-A-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | TIN LEAD OVER COPPER | PHOSPHOR BRONZE | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | - | - | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | TOP ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
![]() BH03B-XASK-BN JST Manufacturing | 7200 |
| Datasheet | - | BOARD | - | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.5 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() BH2P-VH-1-BK JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | LOCKING | POSITIONING PIN | 0.386 inch | - | - | SN-PB ON CU | BRASS | - | - | - | J S T MFG CO LTD | GLASS FILLED POLYAMIDE | - | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | 250 PIECES IN BOX PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 3.9624 mm | unknown | - | UL,CSA,TUV | 1 | RECTANGULAR | - | 0.362 inch | MALE | - | - | 0.622 inch | 7 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.156 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | Tin/Lead (Sn/Pb) | RECTANGULAR | BLACK | - | - | - | - | 0.138 inch | - | - | ||
![]() PLIP-05V-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM07B-GHTR-TBT(LF)(SN)(N)- JST Manufacturing | 9770 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B12B-PUDSS-1-GU JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21FX-RSM1-TB JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | e0 | No | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.6 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | ||
![]() SM03B-PASS-1-TB JST Manufacturing | 2 |
| Datasheet | - | BOARD | - | - | - | - | - | - | TIN | NOT SPECIFIED | - | - | - | J S T MFG CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | - | - | - | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() S05B-F32SK-GGXR(LF)(AU) JST Manufacturing | In Stock | - | Datasheet | - | BOARD | - | - | - | 1.351 inch | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | - | - | - | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e4 | Yes | - | RECTANGULAR POWER CONNECTOR | RATED CURRENT(POWER): 15A | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | unknown | - | CSA;TUV;UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.368 inch | MALE | 94V-0 | NO | 0.85 inch | - | SQ PIN-SKT | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - |