- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
JST Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | RoHS | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | UL Flammability Code | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Wire/Cable Type | Wire/Cable Gauge | Max Voltage Rating (DC) | Cable Termination | Wire Type | Test Voltage | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03SR-3S JST Sales America Inc. | 36163 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | 85°C | -25°C | - | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 3 | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 3 | - | - | unknown | - | Tin | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 04SR-3S JST Sales America Inc. | 8386 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | Bronze | - | - | - | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 4 | 85°C | -25°C | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 4 | Straight | 3.6mm | unknown | - | Tin | - | - | 40mOhm | 30 AWG | - | - | - | - | 700mA | - | 30 AWG | 50V | IDC | Discrete | - | Closed End | 5mm | RoHS Compliant | Lead Free | ||
![]() 05SR-3S JST Sales America Inc. | 3797 |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 5 | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 5 | - | - | unknown | - | Tin | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 02SR-3S JST Sales America Inc. | 97020 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | 85°C | - | - | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | - | - | Natural | 1 | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 2 | - | - | unknown | - | Tin | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 02SUR-32S JST Sales America Inc. | 20755 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | COPPER ALLOY | - | - | - | - | Bulk | 2010 | SUR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | 85°C | -25°C | Natural | 1 | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.031 0.80mm | 2 | Straight | 2.9mm | - | - | Tin | 94V-0 | Beige | - | 32 AWG | - | - | - | IDC | 500mA | - | 32 AWG | 30V | IDC | Discrete | - | Closed End | 2.4mm | RoHS Compliant | Lead Free | ||
![]() 08KR-D6S-P JST Sales America Inc. | In Stock |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2010 | KRD | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 8 | - | - | Natural | 1 | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | - | - | unknown | - | Tin | 94V-0 | - | - | 26 AWG | - | - | - | IDC | - | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | - | ||
![]() 04SUR-32S JST Sales America Inc. | 13494 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | - | - | - | - | Bulk | - | SUR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 4 | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.031 0.80mm | 4 | - | - | - | - | Tin | - | - | - | 32 AWG | - | - | - | IDC | - | - | 32 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | - | ||
![]() 08SUR-32S JST Sales America Inc. | 59400 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | - | - | - | - | Bulk | 2010 | SUR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.031 0.80mm | 8 | - | - | - | - | Tin | 94V-0 | - | - | 32 AWG | - | - | - | IDC | - | - | 32 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 03NR-E4K(LF) JST Sales America Inc. | In Stock |
| Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | Bronze | - | - | - | - | Bulk | 2010 | NR | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 3 | 85°C | -25°C | Black | 1 | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 3 | Right Angle | 7mm | - | - | Tin | 94V-0 | - | 10mOhm | 24 AWG | - | - | 250V | - | 2A | Discrete | 24 AWG | - | IDC | Discrete or Ribbon Cable | - | Strain Relief | 10mm | RoHS Compliant | Lead Free | ||
![]() 03ZR-8M-P JST Sales America Inc. | 8152 |
| Datasheet | 20 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | Bronze, Tin | - | - | - | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 3 | 85°C | -25°C | Green | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 3 | Straight | 4.4mm | - | 700mA | Tin | 94V-0 | - | 30mOhm | 28 AWG | 500MOhm | - | 50V | - | 700mA | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | 6mm | RoHS Compliant | Lead Free | ||
![]() 10SUR-32S JST Sales America Inc. | 15360 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | - | - | - | - | Bulk | 2005 | SUR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 10 | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.031 0.80mm | 10 | - | - | - | - | Tin | 94V-0 | - | - | 32 AWG | - | - | - | IDC | - | - | 32 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 03HR-4K-P-N JST Sales America Inc. | 14 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2010 | HR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 3 | - | - | Black | 1 | TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 3 | - | - | unknown | - | Tin | 94V-0 | - | - | 24 AWG | - | - | - | IDC | - | - | 24 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 13CZ-6H JST | 7575 |
| - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08CZ-6H JST | 91087 |
| Datasheet | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05KR-D6S-P JST Sales America Inc. | 970 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2010 | KRD | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 5 | - | - | Natural | 1 | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 5 | - | - | unknown | - | Tin | 94V-0 | - | - | 26 AWG | - | - | - | IDC | - | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 14KR-6H-P JST Sales America Inc. | 480 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | NOT SPECIFIED | - | - | - | - | Bulk | 2010 | KR | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Socket | 14 | - | - | Gray | 1 | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | unknown | - | Tin | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 06KR-6H-P JST Sales America Inc. | 33390 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2010 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 6 | - | - | Gray | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 6 | - | - | - | - | Tin | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 04ZR-8M-P JST Sales America Inc. | 500 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | Bronze, Tin | - | - | - | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 4 | 85°C | -25°C | Green | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 4 | Straight | 4.4mm | - | 700mA | Tin | - | - | 30mOhm | 28 AWG | 500MOhm | - | 50V | - | 700mA | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | 7.5mm | RoHS Compliant | - | ||
![]() 02NR-E4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | Bronze | - | - | - | - | Bulk | 2010 | NR | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -25°C | Black | 1 | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 2 | Right Angle | 7mm | - | - | Tin | 94V-0 | - | 10mOhm | 24 AWG | - | - | 250V | - | 2A | Discrete | 24 AWG | - | IDC | Discrete or Ribbon Cable | - | Strain Relief | 7.5mm | RoHS Compliant | Lead Free | ||
![]() 04KR-6H-P JST Sales America Inc. | 35640 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | - | - | - | Bulk | 2008 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 4 | - | - | Gray | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | - | - | unknown | - | Tin | - | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Contains Lead |