- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
JST Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Wire/Cable Gauge | Max Voltage Rating (DC) | Cable Termination | Wire Type | Test Voltage | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 02KR-6H-P JST Sales America Inc. | 55100 | - | Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2008 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 2 | - | - | Gray | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 2 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 05KR-6H-P JST Sales America Inc. | 2970 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 5 | - | - | Gray | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 5 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | - | ||
![]() 04KR-D6S-P JST Sales America Inc. | 1978 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KRD | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 4 | - | - | Natural | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | - | - | unknown | - | Tin | - | - | - | - | 26 AWG | - | - | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 08ZR-8M-P JST Sales America Inc. | 27160 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Nylon | Bronze, Tin | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Green | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 8 | - | - | - | 700mA | Tin | Female | 94V-0 | - | 20mOhm | 28 AWG | 500MOhm | - | - | IDC | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 10ZR-8M-P JST Sales America Inc. | 4950 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | Bronze, Tin | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 10 | 85°C | -25°C | Green | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 10 | Straight | 4.4mm | - | 700mA | Tin | Female | 94V-0 | - | 30mOhm | 28 AWG | 500MOhm | - | 50V | - | 700mA | 28 AWG | - | IDC | Discrete | 500V | Closed End | 16.5mm | RoHS Compliant | - | ||
![]() 03KR-6H-P JST Sales America Inc. | 44620 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 3 | - | - | Gray | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 3 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 02KR-D6S-P JST Sales America Inc. | 85788 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KRD | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 2 | - | - | Natural | 1 | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 2 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | - | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free | ||
![]() 06ZR-8M-P JST Sales America Inc. | 41860 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Nylon | Bronze, Tin | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 6 | - | - | Green | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 6 | - | - | - | 700mA | Tin | - | 94V-0 | - | 20mOhm | 28 AWG | 500MOhm | - | - | IDC | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 02HR-6S-P-N JST Sales America Inc. | In Stock |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | HR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 2 | - | - | Natural | 1 | - | TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 2 | - | - | unknown | - | Tin | - | 94V-0 | White | - | 26 AWG | - | - | - | IDC | - | 26 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | - | ||
![]() 05ZR-8M-P JST Sales America Inc. | 1223 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Nylon | Bronze, Tin | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 5 | - | - | Green | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 5 | - | - | - | 700mA | Tin | - | 94V-0 | - | 20mOhm | 28 AWG | 500MOhm | - | - | IDC | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | - | RoHS Compliant | - | ||
![]() 07SR-3S JST Sales America Inc. | 38400 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | Polyamide | Bronze | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 7 | 85°C | -25°C | Natural | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 7 | Straight | 3.6mm | - | - | Tin | - | 94V-0 | - | 40mOhm | 30 AWG | - | - | - | - | 700mA | 30 AWG | 50V | IDC | Discrete | - | Closed End | 8mm | RoHS Compliant | Lead Free | ||
![]() 08KR-6H-P JST Sales America Inc. | 29400 | - | Datasheet | 19 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 8 | - | - | Gray | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | RECEPTACLE | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | - | ||
![]() 02ZR-8M-P JST Sales America Inc. | 20 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | Nylon | Bronze, Tin | 85°C | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | - | - | Green | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 2 | - | - | - | 700mA | Tin | - | 94V-0 | - | 20mOhm | 28 AWG | 500MOhm | - | - | IDC | - | 28 AWG | - | IDC | Discrete | 500V | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 02HR-4K-P-N JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | HR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 2 | - | - | Black | 1 | - | TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 2 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 24 AWG | - | - | - | IDC | - | 24 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 10SR-3S JST Sales America Inc. | 53856 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 10 | - | - | Natural | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 10 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 04XSR-36S JST Sales America Inc. | 2181 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | - | Bulk | 2005 | XSR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | - | - | Natural | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.024 0.60mm | 4 | - | - | - | - | Tin | - | - | - | - | 36 AWG | - | - | - | IDC | - | 36 AWG | - | IDC | Discrete | - | Closed End, Strain Relief | - | RoHS Compliant | Lead Free | ||
![]() 08SR-3S JST Sales America Inc. | 273 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Natural | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 8 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 10ZR-3H-P JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | ZR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 10 | - | - | Natural | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 10 | - | - | - | - | Tin | - | 94V-0 | - | - | 30 AWG | - | - | - | IDC | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | - | ||
![]() 09SR-3S JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | PHOSPHOR BRONZE | - | Bulk | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 9 | - | - | Natural | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 9 | - | - | unknown | - | Tin | - | - | - | - | 30 AWG | - | - | - | IDC | - | 30 AWG | - | IDC | Discrete | - | Closed End | - | RoHS Compliant | Lead Free | ||
![]() 03KR-D6S-P JST Sales America Inc. | 28023 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | PHOSPHOR BRONZE | - | Bulk | 2010 | KRD | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | 3 | - | - | Natural | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 3 | - | - | unknown | - | Tin | - | 94V-0 | - | - | 26 AWG | - | - | - | IDC | - | 26 AWG | - | IDC | Discrete | - | - | - | RoHS Compliant | Lead Free |