- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Termination
- Contact Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Features | Height | Length | Width | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BE4P-SHF-1AA(LF)(SN) JST Sales America Inc. | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.236 6.00mm | Brass | Polyamide (PA6), Nylon 6 | 250V | -25°C~85°C | Bulk | 2012 | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Bottom Entry | 4 | - | - | 1 | - | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | - | 0.394 10.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.130 3.30mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() BE2P-SHF-1AA(LF)(SN) JST Sales America Inc. | 364 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.236 6.00mm | Brass | Polyamide (PA6), Nylon 6 | 250V | -25°C~85°C | Bulk | 2012 | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Bottom Entry | 2 | - | - | 1 | - | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.130 3.30mm | Unshrouded | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() S9B-ZR-SM4A-TF(LF)(SN) JST Sales America Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | Circular | Polyamide | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | - | -25°C~85°C | Tape & Reel (TR) | 2010 | ZH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | 1 | Male | SHROUDED, SIDE ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 9 | Right Angle | - | 6.5mm | 0.146 3.70mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | Natural | - | - | Shrouded - 4 Wall | 1.5mm | - | - | - | - | Beige | 30mOhm | 50V | 1A | Solder Retention | 7.2mm | 16.5mm | 3.5mm | - | UL94 V-0 | Unknown | RoHS Compliant | Lead Free | ||
![]() BE5P-SHF-1AA(LF)(SN) JST Sales America Inc. | 17 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.236 6.00mm | Brass | Polyamide (PA6), Nylon 6 | 250V | -25°C~85°C | Bulk | 2012 | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Bottom Entry | 5 | - | - | 1 | - | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.130 3.30mm | Unshrouded | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() B04B-XASS-1-T(LF)(SN) JST Sales America Inc. | 1850 |
| - | 18 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 4 | Beige | - | 1 | Male | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | - | 0.346 8.80mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() S7B-EH JST Sales America Inc. | 12000 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Nylon | Tin-Lead | 0.157 4.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2002 | EH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 7 | - | - | 1 | Male | POLARIZED, SHROUDED, SIDE ENTRY | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.126 3.20mm | Shrouded - 3 Wall | 2.5mm | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() S20B-PADSS-1 JST Sales America Inc. | 31 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin-Lead | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PAD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | 2 | - | POLARIZED, SHROUDED, SIDE ENTRY | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.413 10.49mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() B10B-PADSS-1 JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PAD | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | 2 | - | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | Board Guide | - | - | - | 12.4mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() B3B-XH-2-TV4(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Tape & Box (TB) | - | XH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | 1 | - | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | - | 0.276 7.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() BS7P-SHF-1AA(LF)(SN) JST Sales America Inc. | 8712 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.217 5.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | 1 | - | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.5mm | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | 0.118 3.00mm | Unshrouded | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() B26B-XADSS-N-A(LF)(SN) JST Sales America Inc. | 1765 |
| - | 18 Weeks | - | - | Through Hole | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() SM06B-XSRS-ETB(LF)(SN) JST Sales America Inc. | 2781 | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | Rectangular | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 30V | -25°C~85°C | Tape & Reel (TR) | 2010 | XSR | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | General Purpose | 1 | - | - | - | Friction Lock | NO | NO | NO | NO | Outer Shroud Contact | NO | - | 0.2A | - | Straight | - | - | 0.057 1.45mm | Board to Cable/Wire | All | - | 200mA | 0.024 0.60mm | Natural | - | - | Shrouded - 4 Wall | - | 6 | - | MALE | 94V-0 | - | - | - | - | Solder Retention | - | - | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() B05B-XASS-1-T(LF)(SN) JST Sales America Inc. | 22353 |
| - | 18 Weeks | - | - | Through Hole | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 5 | - | - | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.346 8.80mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() B08B-ZESK-1D (T)(LF)(SN)(N) JST Sales America Inc. | 26 |
| Datasheet | 16 Weeks | - | - | Through Hole | Rectangular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 100V | -25°C~85°C | Tray | 2011 | ZE | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 2A | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Natural | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | MALE | 94V-0 | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() S13B-PH-SM3-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Nylon | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA46), Nylon 4/6 | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | - | 1 | Male | SIDE ENTRY, SHROUDED | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | 13 | - | - | - | 0.217 5.51mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | Solder Retention | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() B16B-XADSS-N JST Sales America Inc. | 5760 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Circular | - | Tin-Lead | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | XAD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | 13.8mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() B12B-PADSS-1 JST Sales America Inc. | 6464 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Square | - | Tin-Lead | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PAD | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | 2 | - | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | - | - | - | - | Board Guide | - | - | - | 12.4mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() B10B-XASK-1 JST Sales America Inc. | 29205 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | Circular | - | Tin-Lead | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | XA | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 10 | - | - | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | - | 0.346 8.80mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() S14B-PHDSS JST Sales America Inc. | 17820 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Nylon | Tin-Lead | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() S32B-PHDSS JST Sales America Inc. | 3724 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Nylon | Tin-Lead | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 32 | - | - | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead |