- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Termination
- Contact Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Features | Height | Length | Width | Stack Height (Mating) | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B15B-PASK JST Sales America Inc. | 2275 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Nylon | Tin-Lead | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | e0 | no | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 15 | 1 | - | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | 94V-0 | White | 0.319 8.10mm | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() S03B-XASS-1N-BN(LF)(SN) JST Sales America Inc. | In Stock |
| - | 16 Weeks | - | - | Through Hole, Right Angle | - | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | SIDE ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2.5mm | 0.299 7.60mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() BM05B-SRSS-G-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.7A | 5 | - | 0.167 4.25mm | Board to Cable/Wire | All | unknown | 0.039 1.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | Pick and Place, Solder Retention | - | - | - | 4.9mm | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() S11B-ZR JST Sales America Inc. | 979 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Circular | Nylon | Tin-Lead | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 50V | -25°C~85°C | Bulk | 2005 | ZH | e0 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 11 | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | 0.146 3.70mm | Board to Cable/Wire | All | unknown | 0.059 1.50mm | Natural | - | 0.106 2.69mm | Shrouded - 4 Wall | 1.5mm | - | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() B20B-PADSS JST Sales America Inc. | 820 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole | - | Square | - | Tin-Lead | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PAD | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | - | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | 12.4mm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() BM12B-XASS-TF(LF)(SN) JST Sales America Inc. | 15391862 |
| Datasheet | 20 Weeks | - | - | Surface Mount | SMD/SMT | Circular | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2010 | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 12 | 2.5mm | 0.370 9.40mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | Solder Retention | - | - | - | 11.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() SM26B-SHLS-TF(LF)(SN) JST Sales America Inc. | 23 |
| Datasheet | 18 Weeks | - | Socket | Surface Mount, Right Angle | SMD/SMT | Rectangular | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SHL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 1A | 26 | - | 0.069 1.75mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | MALE | 94V-0 | - | - | Solder Retention | 1.75mm | 28.8mm | 5mm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() S30B-PHDSS JST Sales America Inc. | 7128 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | Tin-Lead | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.197 5.00mm | Board to Cable/Wire | All | unknown | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() S34B-PHDSS JST Sales America Inc. | 2772 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | Tin-Lead | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 34 | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() S15B-PH-SM3-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA46), Nylon 4/6 | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | Male | SIDE ENTRY, SHROUDED | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | 15 | - | 0.217 5.51mm | Board to Cable/Wire | All | unknown | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | Solder Retention | 5.5mm | 33.9mm | 7.6mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() S7B-PH-SM3-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Nylon | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA46), Nylon 4/6 | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 7 | 1 | Male | SIDE ENTRY, SHROUDED | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | 7 | - | 0.217 5.51mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | Solder Retention | 5.5mm | 17.9mm | 7.6mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() B10B-PADSS-1(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | PAD | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | 2 | - | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | Board Guide | - | - | - | 12.4mm | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() B20B-PADSS-1(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2010 | PAD | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | Board Guide | - | - | - | 12.4mm | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() BM03B-XASS-TF JST Sales America Inc. | 595 |
| Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | Circular | - | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2005 | XA | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 3 | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 3 | 2.5mm | 0.370 9.40mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | - | Shrouded - 4 Wall | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | Solder Retention | - | - | - | 11.9mm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() SM14B-SRSS-G-TB(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.7A | 14 | - | 0.114 2.90mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | - | Shrouded - 4 Wall | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | Solder Retention | - | - | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() B02B-DVS-L(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Circular | - | Tin | 0.343 8.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2009 | DV | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 5A | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | - | Natural | - | 0.197 5.00mm | Unshrouded | - | - | - | - | - | 0.697 17.70mm | - | - | - | - | 21.8mm | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() BM11B-PASS-1-TFT(LF)(SN) JST Sales America Inc. | 22 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2012 | PA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | 11.1mm 16mm 16.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() S36B-PUDSS-1(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Right Angle | - | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2011 | PUD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | 2 | - | POLARIZED, SIDE ENTRY, SHROUDED | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | Board Guide | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S9B-ZR-SM3A-TF JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Circular | Nylon | Tin-Lead | - | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | ZH | e0 | no | Obsolete | 1 (Unlimited) | Solder | - | Header | 9 | 1 | Male | SIDE ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 9 | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | Shrouded - 4 Wall | 1.5mm | - | - | - | - | - | Solder Retention | 3.7mm | 16.5mm | 6mm | - | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() B30B-XADSS-N-A(LF)(SN) JST Sales America Inc. | 881 |
| - | 16 Weeks | - | - | Through Hole | - | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | Board Guide | - | - | - | - | UL94 V-0 | RoHS Compliant | - |