- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Termination
- Contact Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Contact Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Gauge | Features | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S02B-XASS-1N-BN(LF)(SN) JST Sales America Inc. | 10 | - | - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | SIDE ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.299 7.60mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | 7.6mm | 7.5mm | 12.6mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() B09B-PASK JST Sales America Inc. | 6819 |
| Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Nylon | - | Tin-Lead | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | e0 | no | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 9 | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | White | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() S06B-XASS-1N-BN(LF)(SN) JST Sales America Inc. | 4800 |
| - | 18 Weeks | - | - | Through Hole, Right Angle | - | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | SIDE ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.5mm | - | 0.299 7.60mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() B7B-ZR-3.4(LF)(SN) JST Sales America Inc. | 22770 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | Circular | - | Straight | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 50V | -25°C~85°C | Bulk | - | ZH | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 7 | 1 | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.177 4.50mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | Natural | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 12mm | 3.5mm | - | 5.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() BM13B-SRSS-TB JST Sales America Inc. | 202 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | - | Square | Nylon | - | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2002 | SR | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 13 | 1 | - | TOP ENTRY | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 13 | - | - | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | Solder Retention | - | - | - | - | 4.9mm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() S8B-XH-A-1(LF)(SN) JST Sales America Inc. | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2010 | XH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 8 | 1 | - | SHROUDED, SIDE ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.5mm | - | 0.240 6.10mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() S5B-EH JST Sales America Inc. | 25790 | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | Tin-Lead | 0.157 4.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2002 | EH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 5 | 1 | Male | POLARIZED, SHROUDED, SIDE ENTRY | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | 0.126 3.20mm | Shrouded - 3 Wall | 2.5mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() BM05B-XASS-TF JST Sales America Inc. | 1900 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | Circular | - | - | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2005 | XA | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 5 | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 5 | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | Shrouded - 4 Wall | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | Solder Retention | - | - | - | - | 11.9mm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() SM02(8.0)B-BHS-1-TB(LF)(SN) JST Sales America Inc. | 1500 |
| Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Polyamide | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -25°C~85°C | Tape & Reel (TR) | - | BH | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | - | LOW PROFILE, POLARIZED, SHROUDED | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2 | Right Angle | - | 8mm | 8.6mm | 0.126 3.20mm | Board to Cable/Wire | All | - | 1A | 0.315 8.00mm | Natural | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | Beige | - | 20mOhm | 600V | 1A | - | Solder Retention | - | 14mm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() BM40B-GHDS-G-TF(LF)(SN) JST Sales America Inc. | 3750 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA9T), Nylon 9T | 50V | -25°C~85°C | Tape & Reel (TR) | 2012 | GHD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 1A | 40 | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | Shrouded - 4 Wall | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.5mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() S20B-PHDSS JST Sales America Inc. | 3584 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | Tin-Lead | 0.114 2.90mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PHD | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() B8B-PH-KL(LF)(SN) JST Sales America Inc. | 8275 |
| - | 18 Weeks | - | - | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 100V | -25°C~85°C | Bulk | - | PH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 8 | 1 | - | TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | - | - | 2mm | - | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Gray | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() B4P-VH-GZ JST Sales America Inc. | 19 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | Square | - | - | Gold | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | VH | - | - | Active | - | Solder | - | Header | 4 | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 10A | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | Natural | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | - | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 16.5mm | UL94 V-0 | - | - | - | - | ||
![]() B03B-XASS-1-A-T(LF)(SN) JST Sales America Inc. | 7680 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 3 | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.5mm | - | 0.346 8.80mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() B03B-WPJES-3(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -25°C~85°C | Bulk | 2007 | WPJ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | Male | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | Waterproof | - | - | 0.843 21.41mm | Board to Cable/Wire | All | - | 7A | 0.197 5.00mm | Blue | 300V | - | 0.130 3.30mm | Shrouded - 4 Wall | 5mm | - | - | - | - | - | - | - | - | 18 AWG | Board Guide | - | - | - | - | 25.3mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() B02B-WPJES-3 (LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 300V | -25°C~85°C | Bulk | 2016 | WPJ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 7A | - | - | Waterproof | - | - | 0.843 21.41mm | Board to Cable/Wire | All | - | - | 0.197 5.00mm | Blue | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 25.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() BM13B-XASS-TF(LF)(SN) JST Sales America Inc. | 491 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2010 | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 13 | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 13 | - | - | 2.5mm | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | Solder Retention | - | - | - | - | 11.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() S12B-PH-K-S JST Sales America Inc. | 49225 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 100V | -25°C~85°C | Bulk | 2005 | PH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 12 | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | - | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | 0.134 3.40mm | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() S14B-PH-K-S JST Sales America Inc. | In Stock |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 100V | -25°C~85°C | Bulk | 2005 | PH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 14 | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | - | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | 0.134 3.40mm | Shrouded - 4 Wall | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() S9B-ZR JST Sales America Inc. | 535 |
| Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Circular | Nylon | - | Tin-Lead | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 50V | -25°C~85°C | Bulk | 2005 | ZH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 9 | 1 | Male | SIDE ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | unknown | - | 0.059 1.50mm | Natural | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead |